Microchip Technology, Inc. Microcontrollers ATSAM4N8AA-AUR

Description
ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)
Request a Quote
Description
ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATSAM4N8AA-AUR is a 32-bit ARM Cortex-M4 microcontroller from Quarktwin Technology Ltd. It operates at a maximum frequency of 100 MHz and features 512 Kbytes of embedded Flash memory and 64 Kbytes of SRAM. The device supports a variety of peripherals, including up to 3 USARTs, 4 UARTs, 3 TWIs, and 1 SPI interface, along with a 10-bit ADC and a 10-bit DAC. It also includes multiple timers, a low-power real-time clock (RTC), and general-purpose backup registers. This microcontroller is designed for low-power applications, offering three software-selectable low-power modes: Sleep, Wait, and Backup, with a current consumption as low as 0.7 µA in Backup mode. The operating voltage range is from 1.62V to 3.6V, and it is available in a 48-pin LQFP package. The ATSAM4N8AA-AUR is suitable for various applications, including industrial automation, energy metering, and consumer electronics, and provides pin-to-pin compatibility with other devices in the SAM4N series, facilitating easy migration within the product family.

Datasheet Summary
Powered by GS/AI

The ATSAM4N8AA-AUR is a 32-bit ARM Cortex-M4 microcontroller from Quarktwin Technology Ltd. It operates at a maximum frequency of 100 MHz and features 512 Kbytes of embedded Flash memory and 64 Kbytes of SRAM. The device supports a variety of peripherals, including up to 3 USARTs, 4 UARTs, 3 TWIs, and 1 SPI interface, along with a 10-bit ADC and a 10-bit DAC. It also includes multiple timers, a low-power real-time clock (RTC), and general-purpose backup registers. This microcontroller is designed for low-power applications, offering three software-selectable low-power modes: Sleep, Wait, and Backup, with a current consumption as low as 0.7 µA in Backup mode. The operating voltage range is from 1.62V to 3.6V, and it is available in a 48-pin LQFP package. The ATSAM4N8AA-AUR is suitable for various applications, including industrial automation, energy metering, and consumer electronics, and provides pin-to-pin compatibility with other devices in the SAM4N series, facilitating easy migration within the product family.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAM4N8AA-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4N8AA-AURDKR-ND
Microcontrollers ATSAM4N8AA-AURDKR-ND
ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATSAM4N8AA-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4N8AA-AURCT-ND
Microcontrollers ATSAM4N8AA-AURCT-ND
ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATSAM4N8AA-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4N8AA-AURTR-ND
Microcontrollers ATSAM4N8AA-AURTR-ND
ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-ATSAM4N8AA-AUR
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-ATSAM4N8AA-AUR
IC MCU 32BIT 512KB FLASH 48LQFP Product overview: ATSAM4N8AA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4N8AA-AUR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 48LQFP Product overview: ATSAM4N8AA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4N8AA-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAM4N8AA-AUR - 769284-ATSAM4N8AA-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM4N8AA-AUR
769284-ATSAM4N8AA-AUR
Embedded - Embedded - Microcontrollers - ATSAM4N8AA-AUR 769284-ATSAM4N8AA-AUR
Manufacturer: Microchip Technology Win Source Part Number: 769284-ATSAM4N8AA-AU R Series: SAM4N Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 100MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 1.62 V ~ 3.6 V Family Name: ATSAM4N8AA Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): ATSAM4N8AA-AU; Introduction Date: May 23, 2013 ECCN: 3A991.a.2 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769284-ATSAM4N8AA-AUR
Series: SAM4N
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 100MHz
Package: 48-LQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 1.62 V ~ 3.6 V
Family Name: ATSAM4N8AA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): ATSAM4N8AA-AU;
Introduction Date: May 23, 2013
ECCN: 3A991.a.2
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - ATSAM4N8AA-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAM4N8AA-AUR
Microcontrollers ATSAM4N8AA-AUR
IC MCU 32BIT 512KB FLASH 48LQFP

IC MCU 32BIT 512KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4N8AA-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4N8AA-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4N8AA-AUR
IC MCU 32BIT 512KB FLASH 48LQFP

IC MCU 32BIT 512KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - ATSAM4N8AA-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4N8AA-AUR
Embedded - Microcontrollers ATSAM4N8AA-AUR
IC MCU 32BIT 512KB FLASH 48LQFP

IC MCU 32BIT 512KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - ATSAM4N8AA-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4N8AA-AUR
Microcontrollers ATSAM4N8AA-AUR
ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4N8AA-AUR
ARM Microcontrollers - MCU ATSAM4N8AA-AUR
ARM Microcontrollers - MCU LQFP, GREEN, IND TEMP, MRL A

ARM Microcontrollers - MCU LQFP, GREEN, IND TEMP, MRL A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAM4N8AA-AURDKR-ND 685-ATSAM4N8AA-AUR 769284-ATSAM4N8AA-AUR ATSAM4N8AA-AUR ATSAM4N8AA-AUR ATSAM4N8AA-AUR ATSAM4N8AA-AUR ATSAM4N8AA-AUR
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAM4N8AA-AUR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 9x10b
RAM 64 KB 64 KB 512 KB 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C53182075 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers