Microchip Technology, Inc. Microcontrollers ATSAM4LS4CA-AUR

Description
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAM4LS4CA-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4LS4CA-AURTR-ND
Microcontrollers ATSAM4LS4CA-AURTR-ND
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAM4LS4CA-AUR - 138438-ATSAM4LS4CA-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM4LS4CA-AUR
138438-ATSAM4LS4CA-AUR
Embedded - Embedded - Microcontrollers - ATSAM4LS4CA-AUR 138438-ATSAM4LS4CA-AUR
Manufacturer: Microchip Technology Win Source Part Number: 138438-ATSAM4LS4CA-A UR Packaging: Reel - TR Core Processor: ARM Cortex-M4 Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 15x12b, D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 48MHz Supply Voltage - Operating: 1.68 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 138438-ATSAM4LS4CA-AUR
Packaging: Reel - TR
Core Processor: ARM Cortex-M4
Number of I/O: 80
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 15x12b, D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 1.68 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATSAM4LS4CA-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAM4LS4CA-AUR
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAM4LS4CA-AUR
IC MCU 32BIT 256KB FLASH 100TQFP Product overview: ATSAM4LS4CA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LS4CA-AUR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100TQFP Product overview: ATSAM4LS4CA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LS4CA-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAM4LS4CA-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4LS4CA-AUR
Embedded - Microcontrollers ATSAM4LS4CA-AUR
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4LS4CA-AUR
ARM Microcontrollers - MCU ATSAM4LS4CA-AUR
ARM Microcontrollers - MCU TQFP, Green, IND TEMP, CRYPTO, MRL A

ARM Microcontrollers - MCU TQFP, Green, IND TEMP, CRYPTO, MRL A

Buy Now Datasheet
Microcontrollers - ATSAM4LS4CA-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4LS4CA-AUR
Microcontrollers ATSAM4LS4CA-AUR
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAM4LS4CA-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4LS4CA-AUR
Microcontrollers ATSAM4LS4CA-AUR
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Tqfp-100; Product Range Microchip - 69W8021 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Tqfp-100; Product Range Microchip
69W8021
Mcu, 32Bit, 48Mhz, Tqfp-100; Product Range Microchip 69W8021
MCU, 32BIT, 48MHZ, TQFP-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, TQFP-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4LS4CA-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4LS4CA-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4LS4CA-AUR
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAM4LS4CA-AURTR-ND 138438-ATSAM4LS4CA-AUR 685-ATSAM4LS4CA-AUR ATSAM4LS4CA-AUR ATSAM4LS4CA-AUR ATSAM4LS4CA-AUR 69W8021 ATSAM4LS4CA-AUR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATSAM4LS4CA-AUR 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Mcu, 32Bit, 48Mhz, Tqfp-100; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 15x12b; D/A 1x10b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers
Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7127AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers