ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Manufacturer: Microchip Technology
Win Source Part Number: 809184-ATSAM4LS8CA-A
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M4
Speed: 48MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 15x12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-TQFP
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: ATSAM4LS8
Voltage - Supply (Vcc/Vdd): 1.68V ~ 3.6V
IC MCU 32BIT 512KB FLASH 100TQFP Product overview: ATSAM4LS8CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LS8CA-AU can be used for catalog matching and distributor lookup.
IC MCU 32BIT 512KB FLASH 100TQFP
ARM Microcontrollers - MCU Wafer - TQFPGREENIND
IC MCU 32BIT 512KB FLASH 100TQFP
MCU, 32BIT, 48MHZ, TQFP-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 512KB FLASH 100TQFP
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4LS8CA-AU-ND | 809184-ATSAM4LS8CA-AU | 685-ATSAM4LS8CA-AU | ATSAM4LS8CA-AU | ATSAM4LS8CA-AU | ATSAM4LS8CA-AU | 23X6450 | ATSAM4LS8CA-AU | ATSAM4LS8CA-AU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAM4LS8CA-AU | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Mcu, 32Bit, 48Mhz, Tqfp-100; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 15x12b; D/A 1x10b | ||||||||
| RAM | 64 KB | 512 KB | 64 KB | 64 KB | 64 KB | 64 KB | |||
| ROM | 512 KB | 16 KB |