Win Source Part Number: 1339336-ATSAMA5D27-W
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Connector Type: Edge Connector
Core Processor: ARM® Cortex®-A5
Speed: 500MHz
Package: Tray
Size / Dimension: 1.610" L x 1.610" W (40.80mm x 40.80mm)
Standard Package: 12
RAM Size: 256MB
Module/Board Type: MPU Core
Flash Size: 8MB
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMA5
SAMA5D2 WIRELESS SOM
SAMA5D2 WIRELESS SOM
- Embedded Module ARM® Cortex®-A5 500MHz 256MB 8MB
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1339336-ATSAMA5D27-WLSOM1 | ATSAMA5D27-WLSOM1 | ATSAMA5D27-WLSOM1 | ATSAMA5D27-WLSOM1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules | Embedded - Microcontroller, Microprocessor, FPGA Modules | Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules | Microcontrollers, Microprocessor, FPGA Modules |
| Clock Speed | 500 MHz | 500 MHz | 500 MHz |