The Atmel | SMART SAM4S series microcontroller, specifically the 33AC1722 part number, features a 32-bit ARM Cortex-M4 core operating at a maximum frequency of 120 MHz. It includes up to 2048 Kbytes of embedded Flash memory, with options for dual-bank implementation and cache memory, as well as up to 160 Kbytes of SRAM. The device supports a wide range of peripherals, including a full-speed USB device port, multiple USARTs, UARTs, TWIs, SPIs, and a high-speed Multimedia Card Interface. This microcontroller is designed for low-power applications, offering three software-selectable low-power modes: Sleep, Wait, and Backup, with consumption as low as 1 µA in Backup mode. It operates within a voltage range of 1.62V to 3.6V and is pin-to-pin compatible with several other SAM series microcontrollers, facilitating easy integration into existing designs. The SAM4S series is suitable for various applications, including consumer electronics, industrial control, and PC peripherals, making it a versatile choice for engineers seeking a powerful yet efficient microcontroller solution.
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 64-QFN (9x9)
MCU, 32BIT, 120MHZ, VQFN-64; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:1MB; No. of Pins:64Pins RoHS Compliant: Yes
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 2MB FLASH 64QFN
ARM Microcontrollers - MCU 64QFN, GREEN, EXT TEMP(105C), MRL B,V FLASH,160K SRAM
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4SD32BB-MN-ND | 33AC1722 | ATSAM4SD32BB-MN | ATSAM4SD32BB-MN | ATSAM4SD32BB-MN |
| Product Name | Microcontrollers | Mcu, 32Bit, 120Mhz, Vqfn-64; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 11x12b; D/A 2x12b | ||||
| RAM | 160 KB | 160 KB | |||
| ROM | 2000 KB |