Microchip Technology, Inc. 32-bit 32BIT 2MB Embedded Microcontroller MCU ATSAM4C32EA-AUR

Description
IC MCU 32BIT 2MB FLASH 144LQFP Product overview: ATSAM4C32EA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4C32EA-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 2MB FLASH 144LQFP Product overview: ATSAM4C32EA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4C32EA-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-ATSAM4C32EA-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-ATSAM4C32EA-AUR
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-ATSAM4C32EA-AUR
IC MCU 32BIT 2MB FLASH 144LQFP Product overview: ATSAM4C32EA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4C32EA-AUR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 144LQFP Product overview: ATSAM4C32EA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4C32EA-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAM4C32EA-AUR - 912143-ATSAM4C32EA-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM4C32EA-AUR
912143-ATSAM4C32EA-AUR
Embedded - Embedded - Microcontrollers - ATSAM4C32EA-AUR 912143-ATSAM4C32EA-AUR
Manufacturer: Microchip Technology Win Source Part Number: 912143-ATSAM4C32EA-A UR Series: SAM4C Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit Dual-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Reel - TR Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 106 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAM4 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATSAM4C32EA-AUR TR-ND, 1611-ATSAM4C32EA-AUR DKRINACTIVE, ATSAM4C32EA-AURDKR, 1611-ATSAM4C32EA-AUR DKR, ATSAM4C32EA-AURTR, 1611-ATSAM4C32EA-AUR TR, 1611-ATSAM4C32EA-AUR TRINACTIVE, 1611-ATSAM4C32EA-AUR CT, ATSAM4C32EA-AURCT, 1611-ATSAM4C32EA-AUR DKR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 912143-ATSAM4C32EA-AUR
Series: SAM4C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit Dual-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Reel - TR
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit Dual-Core
Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 106
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAM4
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATSAM4C32EA-AURTR-ND, 1611-ATSAM4C32EA-AURDKRINACTIVE, ATSAM4C32EA-AURDKR, 1611-ATSAM4C32EA-AURDKR, ATSAM4C32EA-AURTR, 1611-ATSAM4C32EA-AURTR, 1611-ATSAM4C32EA-AURTRINACTIVE, 1611-ATSAM4C32EA-AURCT, ATSAM4C32EA-AURCT, 1611-ATSAM4C32EA-AURDKR-ND

Buy Now Datasheet
Microcontrollers - ATSAM4C32EA-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4C32EA-AURTR-ND
Microcontrollers ATSAM4C32EA-AURTR-ND
ARM® Cortex®-M4/M4F SAM4C Microcontroller IC 32-Bit Dual-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4/M4F SAM4C Microcontroller IC 32-Bit Dual-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - ATSAM4C32EA-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4C32EA-AUR
Microcontrollers ATSAM4C32EA-AUR
ARM® Cortex®-M4/M4F SAM4C Microcontroller IC 32-Bit Dual-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4/M4F SAM4C Microcontroller IC 32-Bit Dual-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAM4C32EA-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4C32EA-AUR
Embedded - Microcontrollers ATSAM4C32EA-AUR
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
IC MCU 32BIT 2MB FLASH 144LQFP - 536-ATSAM4C32EA-AUR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 2MB FLASH 144LQFP
536-ATSAM4C32EA-AUR
IC MCU 32BIT 2MB FLASH 144LQFP 536-ATSAM4C32EA-AUR
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4C32EA-AUR
ARM Microcontrollers - MCU ATSAM4C32EA-AUR
ARM Microcontrollers - MCU LQFP, Green, IND TEMP, CRYPTO, 3ph SOC, MRLB, 2048K, T

ARM Microcontrollers - MCU LQFP, Green, IND TEMP, CRYPTO, 3ph SOC, MRLB, 2048K, T

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4C32EA-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4C32EA-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4C32EA-AUR
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAM4C32EA-AUR 912143-ATSAM4C32EA-AUR ATSAM4C32EA-AURTR-ND ATSAM4C32EA-AUR ATSAM4C32EA-AUR 536-ATSAM4C32EA-AUR ATSAM4C32EA-AUR ATSAM4C32EA-AUR
Product Name 32-bit 32BIT 2MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAM4C32EA-AUR Microcontrollers Microcontrollers Embedded - Microcontrollers IC MCU 32BIT 2MB FLASH 144LQFP ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core 32 Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 304 KB 2000 KB 304 KB 304 KB 304 KB 304 KB
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 1.2 volts 3.6 volts
Serial Interface I2C, SPI, UART, USART SPI; UART; USART; USB I²C; SPI; UART; USART; USB; EBI/EMI, I2C, IrDA, SPI, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Microcontrollers - C165LMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details