Microchip Technology, Inc. ATSAM4E16E

Description
For New Designs, we highly recommend to consider Revision B for Prototypes and Production. ARM® Cortex®-M4 processor-based microcontroller (MCU), the SAM4E16E features a floating point unit and a high data bandwidth architecture and is targeted at industrial automation and building control applications. The device embeds 1MB Flash and features multiple networking/connectiv ity peripherals, including two 2.0A/B compatible CAN interfaces and an IEEE Std 1588-compatible 10/100Mbps Ethernet MAC. Additional communication interfaces include a FS USB device, a HS SDCard/SDIO/MMC interface, USARTs, SPIs and multiple TWIs. Analog features include dual 1Msps, 16-bit ADCs of up to 24 channels with analog front end offering offset and gain error correction, and a 2-channel, 1Msps, 12-bit DAC. The SAM4E16E is available in 144-pin BGA and QFP package options. Additional Features Microcontroller Features Core ARM Cortex-M4 with 2 Kbytes Cache running at up to 120 MHz Memory Protection Unit (MPU) DSP Instructions, Floating Point Unit (FPU), Thumb®-2 instruction set Memories 1024 Kbytes Embedded Flash 128 Kbytes Embedded SRAM 16 Kbytes ROM with Embedded Boot Loader Routines (UART) and IAP Routines Static Memory Controller (SMC): SRAM, NOR, NAND Support NAND Flash Controller System Embedded voltage regulator for single-supply operation Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for Safe Operation Quartz or ceramic resonator oscillators: 3 to 20 MHz with clock failure detection and 32.768 kHz for RTT or system clock RTC with Gregorian and Persian Calendar Mode, Waveform Generation in Backup mode RTC counter calibration circuitry compensates for 32.768 kHz crystal frequency inaccuracy High-precision 8/16/24 MHz factory-trimmed internal RC oscillator. In-application trimming access for frequency adjustment Slow clock internal RC oscillator as permanent low-power mode device clock One PLL up to 240 MHz for Device Clock and for USB Temperature Sensor Low-power tamper detection on two inputs, anti-tampering by immediate clear of general-purpose backup registers (GPBR) Up to 2 Peripheral DMA Controllers (PDC) with up to 33 Channels One 4-channel DMA Controller Low Power modes Sleep, Wait and Backup modes, down to 0.9 μA in Backup mode with RTC, RTT, and GPBR Package 144-ball LFBGA, 10x10 mm, pitch 0.8 mm 144-lead LQFP, 20x20 mm, pitch 0.5 mm Temperature operating range Revision A - Industrial (-40° C to +85° C), Revision B -(-40° C to +105° C) Peripheral Features Two USARTs with USART1 (ISO7816, IrDA®, RS-485, SPI, Manchester and Modem Modes) USB 2.0 Device: Full Speed (12 Mbits), 2668 byte FIFO, up to 8 Endpoints. On-chip Transceiver Two 2-wire UARTs Two 2-wire Interfaces (TWI) High-speed Multimedia Card Interface (SDIO/SD Card/MMC) One Master/Slave Serial Peripheral Interface (SPI) with Chip Select Signals Three 3-channel 32-bit Timer/Counter blocks with Capture, Waveform, Compare and PWM Mode. Quadrature Decoder Logic and 2-bit Gray Up/Down Counter for Stepper Motor. 32-bit low-power Real-time Timer (RTT) and low-power Real-time Clock (RTC) with calendar and alarm features 256-bit General Purpose Backup Registers (GPBR) One Ethernet MAC (GMAC) 10/100 Mbps in MII mode only with dedicated DMA and Support for IEEE1588, Wake-on-LAN Two CAN Controllers with eight Mailboxes 4-channel 16-bit PWM with Complementary Output, Fault Input, 12-bit Dead Time Generator Counter for Motor Control. Real-time Event Management I/O Up to 117 I/O Lines with External Interrupt Capability (Edge or Level Sensitivity), Debouncing, Glitch Filtering Bidirectional Pad, Analog I/O, Programmable Pull-up/Pull-down Five 32-bit Parallel Input/Output Controllers, Peripheral DMA Assisted Parallel Capture Mode Cryptography AES 256-bit Key Algorithm compliant with FIPS Publication 197 Analog Features AFE (Analog Front End): 2x16-bit ADC, up to 24-channels, Differential Input Mode, Programmable Gain Stage, Auto Calibration and Automatic Offset Correction One 2-channel 12-bit 1 Msps DAC One Analog Comparator with Flexible Input Selection, Selectable Input Hysteresis Debugger Development Support Serial Wire/JTAG Debug Port(SWJ-DP) Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. Instrumentation Trace Macrocell (ITM) for support of printf style debugging. IEEE1149.1 JTAG Boundary-scan on all digital pins. Integrated Software Libraries and Tools ASF-Atmel software Framework – SAM software development framework Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. DMA support, Interrupt handlers Driver support USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks RTOS integration, FreeRTOS is a core component
Datasheet
Description
For New Designs, we highly recommend to consider Revision B for Prototypes and Production. ARM® Cortex®-M4 processor-based microcontroller (MCU), the SAM4E16E features a floating point unit and a high data bandwidth architecture and is targeted at industrial automation and building control applications. The device embeds 1MB Flash and features multiple networking/connectiv ity peripherals, including two 2.0A/B compatible CAN interfaces and an IEEE Std 1588-compatible 10/100Mbps Ethernet MAC. Additional communication interfaces include a FS USB device, a HS SDCard/SDIO/MMC interface, USARTs, SPIs and multiple TWIs. Analog features include dual 1Msps, 16-bit ADCs of up to 24 channels with analog front end offering offset and gain error correction, and a 2-channel, 1Msps, 12-bit DAC. The SAM4E16E is available in 144-pin BGA and QFP package options. Additional Features Microcontroller Features Core ARM Cortex-M4 with 2 Kbytes Cache running at up to 120 MHz Memory Protection Unit (MPU) DSP Instructions, Floating Point Unit (FPU), Thumb®-2 instruction set Memories 1024 Kbytes Embedded Flash 128 Kbytes Embedded SRAM 16 Kbytes ROM with Embedded Boot Loader Routines (UART) and IAP Routines Static Memory Controller (SMC): SRAM, NOR, NAND Support NAND Flash Controller System Embedded voltage regulator for single-supply operation Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for Safe Operation Quartz or ceramic resonator oscillators: 3 to 20 MHz with clock failure detection and 32.768 kHz for RTT or system clock RTC with Gregorian and Persian Calendar Mode, Waveform Generation in Backup mode RTC counter calibration circuitry compensates for 32.768 kHz crystal frequency inaccuracy High-precision 8/16/24 MHz factory-trimmed internal RC oscillator. In-application trimming access for frequency adjustment Slow clock internal RC oscillator as permanent low-power mode device clock One PLL up to 240 MHz for Device Clock and for USB Temperature Sensor Low-power tamper detection on two inputs, anti-tampering by immediate clear of general-purpose backup registers (GPBR) Up to 2 Peripheral DMA Controllers (PDC) with up to 33 Channels One 4-channel DMA Controller Low Power modes Sleep, Wait and Backup modes, down to 0.9 μA in Backup mode with RTC, RTT, and GPBR Package 144-ball LFBGA, 10x10 mm, pitch 0.8 mm 144-lead LQFP, 20x20 mm, pitch 0.5 mm Temperature operating range Revision A - Industrial (-40° C to +85° C), Revision B -(-40° C to +105° C) Peripheral Features Two USARTs with USART1 (ISO7816, IrDA®, RS-485, SPI, Manchester and Modem Modes) USB 2.0 Device: Full Speed (12 Mbits), 2668 byte FIFO, up to 8 Endpoints. On-chip Transceiver Two 2-wire UARTs Two 2-wire Interfaces (TWI) High-speed Multimedia Card Interface (SDIO/SD Card/MMC) One Master/Slave Serial Peripheral Interface (SPI) with Chip Select Signals Three 3-channel 32-bit Timer/Counter blocks with Capture, Waveform, Compare and PWM Mode. Quadrature Decoder Logic and 2-bit Gray Up/Down Counter for Stepper Motor. 32-bit low-power Real-time Timer (RTT) and low-power Real-time Clock (RTC) with calendar and alarm features 256-bit General Purpose Backup Registers (GPBR) One Ethernet MAC (GMAC) 10/100 Mbps in MII mode only with dedicated DMA and Support for IEEE1588, Wake-on-LAN Two CAN Controllers with eight Mailboxes 4-channel 16-bit PWM with Complementary Output, Fault Input, 12-bit Dead Time Generator Counter for Motor Control. Real-time Event Management I/O Up to 117 I/O Lines with External Interrupt Capability (Edge or Level Sensitivity), Debouncing, Glitch Filtering Bidirectional Pad, Analog I/O, Programmable Pull-up/Pull-down Five 32-bit Parallel Input/Output Controllers, Peripheral DMA Assisted Parallel Capture Mode Cryptography AES 256-bit Key Algorithm compliant with FIPS Publication 197 Analog Features AFE (Analog Front End): 2x16-bit ADC, up to 24-channels, Differential Input Mode, Programmable Gain Stage, Auto Calibration and Automatic Offset Correction One 2-channel 12-bit 1 Msps DAC One Analog Comparator with Flexible Input Selection, Selectable Input Hysteresis Debugger Development Support Serial Wire/JTAG Debug Port(SWJ-DP) Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. Instrumentation Trace Macrocell (ITM) for support of printf style debugging. IEEE1149.1 JTAG Boundary-scan on all digital pins. Integrated Software Libraries and Tools ASF-Atmel software Framework – SAM software development framework Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. DMA support, Interrupt handlers Driver support USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks RTOS integration, FreeRTOS is a core component
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATSAM4E16E - Microchip Technology, Inc.
Chandler, AZ, United States
For New Designs, we highly recommend to consider Revision B for Prototypes and Production. ARM® Cortex®-M4 processor-based microcontroller (MCU), the SAM4E16E features a floating point unit and a high data bandwidth architecture and is targeted at industrial automation and building control applications. The device embeds 1MB Flash and features multiple networking/connectiv ity peripherals, including two 2.0A/B compatible CAN interfaces and an IEEE Std 1588-compatible 10/100Mbps Ethernet MAC. Additional communication interfaces include a FS USB device, a HS SDCard/SDIO/MMC interface, USARTs, SPIs and multiple TWIs. Analog features include dual 1Msps, 16-bit ADCs of up to 24 channels with analog front end offering offset and gain error correction, and a 2-channel, 1Msps, 12-bit DAC. The SAM4E16E is available in 144-pin BGA and QFP package options. Additional Features Microcontroller Features Core ARM Cortex-M4 with 2 Kbytes Cache running at up to 120 MHz Memory Protection Unit (MPU) DSP Instructions, Floating Point Unit (FPU), Thumb®-2 instruction set Memories 1024 Kbytes Embedded Flash 128 Kbytes Embedded SRAM 16 Kbytes ROM with Embedded Boot Loader Routines (UART) and IAP Routines Static Memory Controller (SMC): SRAM, NOR, NAND Support NAND Flash Controller System Embedded voltage regulator for single-supply operation Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for Safe Operation Quartz or ceramic resonator oscillators: 3 to 20 MHz with clock failure detection and 32.768 kHz for RTT or system clock RTC with Gregorian and Persian Calendar Mode, Waveform Generation in Backup mode RTC counter calibration circuitry compensates for 32.768 kHz crystal frequency inaccuracy High-precision 8/16/24 MHz factory-trimmed internal RC oscillator. In-application trimming access for frequency adjustment Slow clock internal RC oscillator as permanent low-power mode device clock One PLL up to 240 MHz for Device Clock and for USB Temperature Sensor Low-power tamper detection on two inputs, anti-tampering by immediate clear of general-purpose backup registers (GPBR) Up to 2 Peripheral DMA Controllers (PDC) with up to 33 Channels One 4-channel DMA Controller Low Power modes Sleep, Wait and Backup modes, down to 0.9 μA in Backup mode with RTC, RTT, and GPBR Package 144-ball LFBGA, 10x10 mm, pitch 0.8 mm 144-lead LQFP, 20x20 mm, pitch 0.5 mm Temperature operating range Revision A - Industrial (-40° C to +85° C), Revision B -(-40° C to +105° C) Peripheral Features Two USARTs with USART1 (ISO7816, IrDA®, RS-485, SPI, Manchester and Modem Modes) USB 2.0 Device: Full Speed (12 Mbits), 2668 byte FIFO, up to 8 Endpoints. On-chip Transceiver Two 2-wire UARTs Two 2-wire Interfaces (TWI) High-speed Multimedia Card Interface (SDIO/SD Card/MMC) One Master/Slave Serial Peripheral Interface (SPI) with Chip Select Signals Three 3-channel 32-bit Timer/Counter blocks with Capture, Waveform, Compare and PWM Mode. Quadrature Decoder Logic and 2-bit Gray Up/Down Counter for Stepper Motor. 32-bit low-power Real-time Timer (RTT) and low-power Real-time Clock (RTC) with calendar and alarm features 256-bit General Purpose Backup Registers (GPBR) One Ethernet MAC (GMAC) 10/100 Mbps in MII mode only with dedicated DMA and Support for IEEE1588, Wake-on-LAN Two CAN Controllers with eight Mailboxes 4-channel 16-bit PWM with Complementary Output, Fault Input, 12-bit Dead Time Generator Counter for Motor Control. Real-time Event Management I/O Up to 117 I/O Lines with External Interrupt Capability (Edge or Level Sensitivity), Debouncing, Glitch Filtering Bidirectional Pad, Analog I/O, Programmable Pull-up/Pull-down Five 32-bit Parallel Input/Output Controllers, Peripheral DMA Assisted Parallel Capture Mode Cryptography AES 256-bit Key Algorithm compliant with FIPS Publication 197 Analog Features AFE (Analog Front End): 2x16-bit ADC, up to 24-channels, Differential Input Mode, Programmable Gain Stage, Auto Calibration and Automatic Offset Correction One 2-channel 12-bit 1 Msps DAC One Analog Comparator with Flexible Input Selection, Selectable Input Hysteresis Debugger Development Support Serial Wire/JTAG Debug Port(SWJ-DP) Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. Instrumentation Trace Macrocell (ITM) for support of printf style debugging. IEEE1149.1 JTAG Boundary-scan on all digital pins. Integrated Software Libraries and Tools ASF-Atmel software Framework – SAM software development framework Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. DMA support, Interrupt handlers Driver support USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks RTOS integration, FreeRTOS is a core component

For New Designs, we highly recommend to consider Revision B for Prototypes and Production.

ARM® Cortex®-M4 processor-based microcontroller (MCU), the SAM4E16E features a floating point unit and a high data bandwidth architecture and is targeted at industrial automation and building control applications.

The device embeds 1MB Flash and features multiple networking/connectivity peripherals, including two 2.0A/B compatible CAN interfaces and an IEEE Std 1588-compatible 10/100Mbps Ethernet MAC. Additional communication interfaces include a FS USB device, a HS SDCard/SDIO/MMC interface, USARTs, SPIs and multiple TWIs.

Analog features include dual 1Msps, 16-bit ADCs of up to 24 channels with analog front end offering offset and gain error correction, and a 2-channel, 1Msps, 12-bit DAC.

The SAM4E16E is available in 144-pin BGA and QFP package options.

Additional Features

    Microcontroller Features Core
    • ARM Cortex-M4 with 2 Kbytes Cache running at up to 120 MHz
    • Memory Protection Unit (MPU)
    • DSP Instructions, Floating Point Unit (FPU), Thumb®-2 instruction set
    Memories
    • 1024 Kbytes Embedded Flash
    • 128 Kbytes Embedded SRAM
    • 16 Kbytes ROM with Embedded Boot Loader Routines (UART) and IAP Routines
    • Static Memory Controller (SMC): SRAM, NOR, NAND Support
    • NAND Flash Controller
    System
    • Embedded voltage regulator for single-supply operation
    • Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for Safe Operation
    • Quartz or ceramic resonator oscillators: 3 to 20 MHz with clock failure detection and 32.768 kHz for RTT or system clock
    • RTC with Gregorian and Persian Calendar Mode, Waveform Generation in Backup mode
    • RTC counter calibration circuitry compensates for 32.768 kHz crystal frequency inaccuracy
    • High-precision 8/16/24 MHz factory-trimmed internal RC oscillator. In-application trimming access for frequency adjustment
    • Slow clock internal RC oscillator as permanent low-power mode device clock
    • One PLL up to 240 MHz for Device Clock and for USB
    • Temperature Sensor
    • Low-power tamper detection on two inputs, anti-tampering by immediate clear of general-purpose backup registers (GPBR)
    • Up to 2 Peripheral DMA Controllers (PDC) with up to 33 Channels
    • One 4-channel DMA Controller
    Low Power modes
    • Sleep, Wait and Backup modes, down to 0.9 μA in Backup mode with RTC, RTT, and GPBR
    Package
    • 144-ball LFBGA, 10x10 mm, pitch 0.8 mm
    • 144-lead LQFP, 20x20 mm, pitch 0.5 mm
    Temperature operating range
    • Revision A - Industrial (-40° C to +85° C), Revision B -(-40° C to +105° C)
    Peripheral Features
    • Two USARTs with USART1 (ISO7816, IrDA®, RS-485, SPI, Manchester and Modem Modes)
    • USB 2.0 Device: Full Speed (12 Mbits), 2668 byte FIFO, up to 8 Endpoints. On-chip Transceiver
    • Two 2-wire UARTs
    • Two 2-wire Interfaces (TWI)
    • High-speed Multimedia Card Interface (SDIO/SD Card/MMC)
    • One Master/Slave Serial Peripheral Interface (SPI) with Chip Select Signals
    • Three 3-channel 32-bit Timer/Counter blocks with Capture, Waveform, Compare and PWM Mode. Quadrature Decoder Logic and 2-bit Gray Up/Down Counter for Stepper Motor.
    • 32-bit low-power Real-time Timer (RTT) and low-power Real-time Clock (RTC) with calendar and alarm features
    • 256-bit General Purpose Backup Registers (GPBR)
    • One Ethernet MAC (GMAC) 10/100 Mbps in MII mode only with dedicated DMA and Support for IEEE1588, Wake-on-LAN
    • Two CAN Controllers with eight Mailboxes
    • 4-channel 16-bit PWM with Complementary Output, Fault Input, 12-bit Dead Time Generator Counter for Motor Control.
    • Real-time Event Management
    I/O
    • Up to 117 I/O Lines with External Interrupt Capability (Edge or Level Sensitivity), Debouncing, Glitch Filtering
    • Bidirectional Pad, Analog I/O, Programmable Pull-up/Pull-down
    • Five 32-bit Parallel Input/Output Controllers, Peripheral DMA Assisted Parallel Capture Mode
    Cryptography
    • AES 256-bit Key Algorithm compliant with FIPS Publication 197
    Analog Features
    • AFE (Analog Front End): 2x16-bit ADC, up to 24-channels, Differential Input Mode, Programmable Gain Stage, Auto Calibration and Automatic Offset Correction
    • One 2-channel 12-bit 1 Msps DAC
    • One Analog Comparator with Flexible Input Selection, Selectable Input Hysteresis
    Debugger Development Support
    • Serial Wire/JTAG Debug Port(SWJ-DP)
    • Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset.
    • Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access.
    • Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches.
    • Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling.
    • Instrumentation Trace Macrocell (ITM) for support of printf style debugging.
    • IEEE1149.1 JTAG Boundary-scan on all digital pins.
    Integrated Software Libraries and Tools
    • ASF-Atmel software Framework – SAM software development framework
    • Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers.
    • DMA support, Interrupt handlers Driver support
    • USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks
    • RTOS integration, FreeRTOS is a core component
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATSAM4E16E
Clock Speed 120 MHz
Bits 16 Bit
Number 24
RAM 128 KB
ROM 1024 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAHXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details