ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-VFBGA (7x7)
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-VFBGA (7x7)
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-VFBGA (7x7)
IC MCU 32BIT 2MB FLASH 100VFBGA Product overview: ATSAM4SD32CA-CFUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4SD32CA-CFU
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs)- Embedded -Microcontrollers
Series: SAM4S
Package: Tape & Reel (TR) Cut Tape (CT)
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 100-VFBGA
Supplier Device Package: 100-VFBGA (7x7)
Supplier Device Package: ATSAM4SD
Product Status: Active
MCU, 32BIT, 120MHZ, VFBGA-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:2MB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 2MB FLASH 100VFBGA
ARM Microcontrollers - MCU CBGAGREENIND TEMPMRL A
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-VFBGA (7x7)
IC MCU 32BIT 2MB FLASH 100VFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4SD32CA-CFURTR-ND | 685-ATSAM4SD32CA-CFUR | 86W6951 | ATSAM4SD32CA-CFUR | ATSAM4SD32CA-CFUR | ATSAM4SD32CA-CFUR | ATSAM4SD32CA-CFUR | |
| Product Name | Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Integrated Circuits (ICs)- Embedded -Microcontrollers | Mcu, 32Bit, 120Mhz, Vfbga-100; Product Range Microchip | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |||
| Bits | Other; A/D 16x12b; D/A 2x12b | |||||||
| RAM | 160 KB | 160 KB | 160 KB | 160 KB | ||||
| ROM | 2000 KB |