Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMA5D35A-CUR ATSAMA5D35A-CUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 769285-ATSAMA5D35A-C UR Series: SAMA5D3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-A5 Speed: 536MHz Package: 324-LFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, Memory Card, SPI, SSC, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 160 Program Memory Size: 160KB (160K x 8) Program Memory Type: ROM RAM Size: 128K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: ATSAMA5D35A Categories: Integrated Circuits (ICs) Manufacturer Package: 324-LFBGA (15x15) Alternative Parts (Cross-Reference): SPC5748GHK0AMMN6; SPC5748GK1MMN6; SPC5748GBK0AMMN6; Introduction Date: October 15, 2013 ECCN: 5A992.c Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769285-ATSAMA5D35A-C UR Series: SAMA5D3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-A5 Speed: 536MHz Package: 324-LFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, Memory Card, SPI, SSC, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 160 Program Memory Size: 160KB (160K x 8) Program Memory Type: ROM RAM Size: 128K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: ATSAMA5D35A Categories: Integrated Circuits (ICs) Manufacturer Package: 324-LFBGA (15x15) Alternative Parts (Cross-Reference): SPC5748GHK0AMMN6; SPC5748GK1MMN6; SPC5748GBK0AMMN6; Introduction Date: October 15, 2013 ECCN: 5A992.c Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMA5D35A-CUR - 769285-ATSAMA5D35A-CUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMA5D35A-CUR
769285-ATSAMA5D35A-CUR
Embedded - Embedded - Microcontrollers - ATSAMA5D35A-CUR 769285-ATSAMA5D35A-CUR
Manufacturer: Microchip Technology Win Source Part Number: 769285-ATSAMA5D35A-C UR Series: SAMA5D3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-A5 Speed: 536MHz Package: 324-LFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, Memory Card, SPI, SSC, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 160 Program Memory Size: 160KB (160K x 8) Program Memory Type: ROM RAM Size: 128K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: ATSAMA5D35A Categories: Integrated Circuits (ICs) Manufacturer Package: 324-LFBGA (15x15) Alternative Parts (Cross-Reference): SPC5748GHK0AMMN6; SPC5748GK1MMN6; SPC5748GBK0AMMN6; Introduction Date: October 15, 2013 ECCN: 5A992.c Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769285-ATSAMA5D35A-CUR
Series: SAMA5D3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-A5
Speed: 536MHz
Package: 324-LFBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 160
Program Memory Size: 160KB (160K x 8)
Program Memory Type: ROM
RAM Size: 128K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.65 V ~ 3.6 V
Family Name: ATSAMA5D35A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 324-LFBGA (15x15)
Alternative Parts (Cross-Reference): SPC5748GHK0AMMN6; SPC5748GK1MMN6; SPC5748GBK0AMMN6;
Introduction Date: October 15, 2013
ECCN: 5A992.c
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - ATSAMA5D35A-CUR - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
ATSAMA5D35A-CUR
Microprocessors ATSAMA5D35A-CUR
IC MCU 32BIT 160KB ROM 324LFBGA

IC MCU 32BIT 160KB ROM 324LFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769285-ATSAMA5D35A-CUR ATSAMA5D35A-CUR
Product Name Embedded - Embedded - Microcontrollers - ATSAMA5D35A-CUR Microprocessors
Data Bus 32 Bit
Clock Speed 536 MHz 536 MHz
RAM 160 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers
Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details