ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 2MB FLASH 64LQFP
IC MCU 32BIT 2MB FLASH 64LQFP
ARM Microcontrollers - MCU CM4, 256KB FLASH, 120MHZ, BGA, 105 - LQFP,GREEN,EXT TEMP,MRL A,T&R
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4SD32CA-ANR | ATSAM4SD32CA-ANR | ATSAM4SD32CA-ANR | ATSAM4SD32CA-ANR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 120 MHz | 120 MHz | ||
| RAM | 160 KB | 160 KB | ||
| I/O Ports | 79 |