ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 512KB FLSH 100TFBGA
IC MCU 32BIT 512KB FLSH 100TFBGA
ARM Microcontrollers - MCU 100TFBGA,GREEN,EXT TEMP,MRL B,T&R,512K FLASH, 128K SRAM
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4E8CB-CNRCT-ND | ATSAM4E8CB-CNR | ATSAM4E8CB-CNR | ATSAM4E8CB-CNR | ATSAM4E8CB-CNR |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||
| RAM | 128 KB | 128 KB | 128 KB | ||
| ROM | 512 KB |