IC MCU 32BIT 128KB FLASH 64WLCSP
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-WLCSP (4.31x4.43)
IC MCU 32BIT 128KB FLASH 64WLCSP
ARM Microcontrollers - MCU WLCSPIND TEMPMRL A
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4LS2BA-UUR | ATSAM4LS2BA-UUR | ATSAM4LS2BA-UUR | ATSAM4LS2BA-UUR |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 32 KB | 32 KB | ||
| I/O Ports | 48 |