Microchip Technology, Inc. Microcontrollers ATSAM4SD16BA-AU

Description
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAM4SD16BA-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4SD16BA-AU-ND
Microcontrollers ATSAM4SD16BA-AU-ND
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAM4SD16BA-AU - 912164-ATSAM4SD16BA-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM4SD16BA-AU
912164-ATSAM4SD16BA-AU
Embedded - Embedded - Microcontrollers - ATSAM4SD16BA-AU 912164-ATSAM4SD16BA-AU
Manufacturer: Microchip Technology Win Source Part Number: 912164-ATSAM4SD16BA- AU Series: SAM4S Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 47 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAM4SD16 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912164-ATSAM4SD16BA-AU
Series: SAM4S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAM4SD16
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-ATSAM4SD16BA-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-ATSAM4SD16BA-AU
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-ATSAM4SD16BA-AU
IC MCU 32BIT 1MB FLASH 64LQFP Product overview: ATSAM4SD16BA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4SD16BA-AU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 64LQFP Product overview: ATSAM4SD16BA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4SD16BA-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAM4SD16BA-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAM4SD16BA-AU
Microcontrollers ATSAM4SD16BA-AU
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4SD16BA-AU
ARM Microcontrollers - MCU ATSAM4SD16BA-AU
ARM Microcontrollers - MCU LQFP Green IND TEMPMRL A

ARM Microcontrollers - MCU LQFP Green IND TEMPMRL A

Buy Now
Embedded - Microcontrollers - ATSAM4SD16BA-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4SD16BA-AU
Embedded - Microcontrollers ATSAM4SD16BA-AU
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Lqfp-64; Product Range Microchip - 86W6934 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Lqfp-64; Product Range Microchip
86W6934
Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Lqfp-64; Product Range Microchip 86W6934
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 120MHZ, LQFP-64; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:160KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 120MHZ, LQFP-64; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:160KB RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4SD16BA-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4SD16BA-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4SD16BA-AU
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site
Microcontrollers - ATSAM4SD16BA-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4SD16BA-AU
Microcontrollers ATSAM4SD16BA-AU
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
MCU 32-bit SAM4S ARM Cortex M4 RISC 1024KB Flash 1.2V/3.3V 64-Pin LQFP Tray - 536-ATSAM4SD16BA-AU - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit SAM4S ARM Cortex M4 RISC 1024KB Flash 1.2V/3.3V 64-Pin LQFP Tray
536-ATSAM4SD16BA-AU
MCU 32-bit SAM4S ARM Cortex M4 RISC 1024KB Flash 1.2V/3.3V 64-Pin LQFP Tray 536-ATSAM4SD16BA-AU
MCU 32-bit SAM4S ARM Cortex M4 RISC 1024KB Flash 1.2V/3.3V 64-Pin LQFP Tray

MCU 32-bit SAM4S ARM Cortex M4 RISC 1024KB Flash 1.2V/3.3V 64-Pin LQFP Tray

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAM4SD16BA-AU-ND 912164-ATSAM4SD16BA-AU 685-ATSAM4SD16BA-AU ATSAM4SD16BA-AU ATSAM4SD16BA-AU ATSAM4SD16BA-AU 86W6934 ATSAM4SD16BA-AU ATSAM4SD16BA-AU 536-ATSAM4SD16BA-AU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATSAM4SD16BA-AU 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Lqfp-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers MCU 32-bit SAM4S ARM Cortex M4 RISC 1024KB Flash 1.2V/3.3V 64-Pin LQFP Tray
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 11x12b; D/A 2x12b
RAM 160 KB 1000 KB 160 KB 160 KB 160 KB 160 KB 160 KB 160 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products