The Atmel | SMART SAM4S series is a family of Flash microcontrollers featuring a 32-bit ARM Cortex-M4 processor that operates at speeds up to 120 MHz. It offers up to 2048 Kbytes of Flash memory with optional dual-bank implementation and cache, alongside up to 160 Kbytes of SRAM. The microcontroller includes a comprehensive peripheral set, such as a full-speed USB Device port, multiple USARTs, UARTs, TWIs, SPIs, an I2S interface, PWM timers, and a 12-bit ADC and DAC. Designed for low power consumption, the SAM4S series supports three software-selectable low-power modes: Sleep, Wait, and Backup, with consumption as low as 1 µA in Backup mode. It is suitable for a variety of applications, including consumer electronics, industrial control, and PC peripherals. The device operates within a voltage range of 1.62V to 3.6V and is pin-compatible with several other series, facilitating easy integration into existing designs. The SAM4S series is also equipped with features for capacitive touch support and real-time event management, enhancing its versatility in embedded applications.
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Embedded Microcontrollers
Series: SAM4S
Package: Tray
Package / Case: 100-VFBGA
Supplier Device Package: 100-VFBGA (7x7)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 105°C (TA)
Base Product Number: ATSAM4SD
Product Status: Active
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-VFBGA (7x7)
IC MCU 32BIT 2MB FLASH 100VFBGA Product overview: ATSAM4SD32CB-CFN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4SD32CB-CFN
ARM Microcontrollers - MCU VFBGA, GREEN, EXT TEMP(105C), MRL B,2048K(2*1024K) FLASH,160K SRAM
IC MCU 32BIT 2MB FLASH 100VFBGA
IC MCU 32BIT 2MB FLASH 100VFBGA
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-VFBGA (7x7)
MCU, 32BIT, 120MHZ, VFBGA-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:1MB; No. of Pins:100Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4SD32CB-CFN-ND | 685-ATSAM4SD32CB-CFN | ATSAM4SD32CB-CFN | ATSAM4SD32CB-CFN | ATSAM4SD32CB-CFN | ATSAM4SD32CB-CFN | 33AC1727 | |
| Product Name | Integrated Circuits (ICs) -Embedded Microcontrollers | Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 120Mhz, Vfbga-100; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |||
| Bits | Other; A/D 16x12b; D/A 2x12b | |||||||
| RAM | 160 KB | 160 KB | 160 KB | 160 KB | ||||
| ROM | 2000 KB |