The Microcontroller MCU, 32 Bit, Cortex-M4, 48MHz, TQFP-64 is part of the SAM4L series from Microchip, featuring a high-performance ARM Cortex-M4 processor. It operates at frequencies up to 48MHz and incorporates picoPower technology for ultra-low power consumption, achieving active current consumption as low as 90µA/MHz. The device supports various power-saving modes, including WAIT and RETENTION modes, which allow for fast wake-up times and minimal power usage. This microcontroller includes a range of integrated peripherals, such as a USB 2.0 device and embedded host, a capacitive touch module, and a 16-channel ADC with 12-bit resolution. It also features up to 512KB of embedded Flash memory and 64KB of SRAM, providing ample storage for applications. The device supports multiple communication interfaces, including USART, SPI, and I²C, making it versatile for various project requirements. With its combination of performance, low power consumption, and rich peripheral set, this microcontroller is suitable for applications requiring efficient processing and extensive connectivity options.
IC MCU 32BIT 128KB FLASH 64TQFP Product overview: ATSAM4LC2BA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LC2BA-AU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 862428-ATSAM4LC2BA-A
Series: SAM4L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Core Processor: ARM® Cortex®-M4
Speed: 48MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 43
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.68V ~ 3.6V
Family Name: ATSAM4LC2
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 48MHZ, TQFP-64; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:32KB RoHS Compliant: Yes
IC MCU 32BIT 128KB FLASH 64TQFP
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 128KB FLASH 64TQFP
ARM Microcontrollers - MCU TQFP, GREEN, IND TEMP, CRYPTO, MRL A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAM4LC2BA-AU | 862428-ATSAM4LC2BA-AU | ATSAM4LC2BA-AU-ND | 69W7980 | ATSAM4LC2BA-AU | ATSAM4LC2BA-AU | ATSAM4LC2BA-AU | ATSAM4LC2BA-AU |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATSAM4LC2BA-AU | Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Tqfp-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 32 KB | 128 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 1.68 to 3.6 volts | 1.68 to 3.6 volts | 1.68 to 3.6 volts | 3.6 to 1.68 volts | ||||
| Serial Interface | I2C/SPI/UART/USART/USB | SPI; UART; USART; USB |