Microchip Technology, Inc. 32-bit 32BIT 256KB Embedded Microcontroller MCU ATSAM4LS4CA-AU

Description
IC MCU 32BIT 256KB FLASH 100TQFP Product overview: ATSAM4LS4CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LS4CA-AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 256KB FLASH 100TQFP Product overview: ATSAM4LS4CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LS4CA-AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATSAM4LS4CA-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAM4LS4CA-AU
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAM4LS4CA-AU
IC MCU 32BIT 256KB FLASH 100TQFP Product overview: ATSAM4LS4CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LS4CA-AU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100TQFP Product overview: ATSAM4LS4CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LS4CA-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1321982-ATSAM4LS4CA-AU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1321982-ATSAM4LS4CA-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers 1321982-ATSAM4LS4CA-AU
Manufacturer: Microchip Technology Win Source Part Number: 1321982-ATSAM4LS4CA- AU Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M4 Speed: 48MHz Standard Package: 90 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 15x12b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-TQFP ECCN: 5A992C Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.68V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: ATSAM4LS RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321982-ATSAM4LS4CA-AU
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M4
Speed: 48MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 15x12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-TQFP
ECCN: 5A992C
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.68V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: ATSAM4LS
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - ATSAM4LS4CA-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4LS4CA-AU-ND
Microcontrollers ATSAM4LS4CA-AU-ND
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
 - ATSAM4LS4CA-AU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 48MHz, CMOS, PQFP100

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 48MHz, CMOS, PQFP100

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Tqfp-100; Product Range Microchip - 69W8020 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Tqfp-100; Product Range Microchip
69W8020
Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Tqfp-100; Product Range Microchip 69W8020
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 48MHZ, TQFP-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 48MHZ, TQFP-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAM4LS4CA-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4LS4CA-AU
Embedded - Microcontrollers ATSAM4LS4CA-AU
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4LS4CA-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4LS4CA-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4LS4CA-AU
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site
Microcontrollers - ATSAM4LS4CA-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4LS4CA-AU
Microcontrollers ATSAM4LS4CA-AU
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAM4LS4CA-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4LS4CA-AU
Microcontrollers ATSAM4LS4CA-AU
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4LS4CA-AU
ARM Microcontrollers - MCU ATSAM4LS4CA-AU
ARM Microcontrollers - MCU TQFP, Green, IND TEMP, CRYPTO, MRL A

ARM Microcontrollers - MCU TQFP, Green, IND TEMP, CRYPTO, MRL A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAM4LS4CA-AU 1321982-ATSAM4LS4CA-AU ATSAM4LS4CA-AU-ND ATSAM4LS4CA-AU 69W8020 ATSAM4LS4CA-AU ATSAM4LS4CA-AU ATSAM4LS4CA-AU ATSAM4LS4CA-AU
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Tqfp-100; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.68 to 3.6 volts 1.68 to 3.6 volts 1.68 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/UART/USART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C161KLMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers