Win Source Part Number: 991039-ATSAM4LC8BA-U
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM4L
Core Processor: ARM® Cortex®-M4
Speed: 48MHz
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 43
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 7x12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 64-XFBGA, WLCSP
Supplier Device Package: 64-WLCSP (5.27x5.19)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.68V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 1611-ATSAM4LC8BA-UUR
Base Product Number: ATSAM4LC8
IC MCU 32BIT 512KB FLASH 64WLCSP Product overview: ATSAM4LC8BA-UUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LC8BA-UUR can be used for catalog matching and distributor lookup.
IC MCU 32BIT 512KB FLASH 64WLCSP
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-WLCSP (5.27x5.19)
IC MCU 32BIT 512KB FLASH 64WLCSP
ARM Microcontrollers - MCU WLCSP,IND TEMP,CRYPTO,MRL A,T&R
IC MCU 32BIT 512KB FLASH 64WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 991039-ATSAM4LC8BA-UUR | 685-ATSAM4LC8BA-UUR | ATSAM4LC8BA-UUR | ATSAM4LC8BA-UUR | ATSAM4LC8BA-UUR | ATSAM4LC8BA-UUR | ATSAM4LC8BA-UUR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 512 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.68 to 3.6 volts | 1.68 to 3.6 volts | 1.68 to 3.6 volts | 3.6 volts |