Microchip Technology, Inc. Microcontrollers ATSAM4S2BB-AN

Description
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAM4S2BB-AN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4S2BB-AN-ND
Microcontrollers ATSAM4S2BB-AN-ND
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAM4S2BB-AN - 862448-ATSAM4S2BB-AN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM4S2BB-AN
862448-ATSAM4S2BB-AN
Embedded - Embedded - Microcontrollers - ATSAM4S2BB-AN 862448-ATSAM4S2BB-AN
Manufacturer: Microchip Technology Win Source Part Number: 862448-ATSAM4S2BB-AN Series: SAM4S Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 128KB (128K x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 47 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAM4S2 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862448-ATSAM4S2BB-AN
Series: SAM4S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAM4S2
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-ATSAM4S2BB-AN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-ATSAM4S2BB-AN
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-ATSAM4S2BB-AN
IC MCU 32BIT 128KB FLASH 64LQFP Product overview: ATSAM4S2BB-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4S2BB-AN can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64LQFP Product overview: ATSAM4S2BB-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4S2BB-AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAM4S2BB-AN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4S2BB-AN
Embedded - Microcontrollers ATSAM4S2BB-AN
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 120Mhz, Lqfp-64; Product Range Microchip - 33AC1741 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Lqfp-64; Product Range Microchip
33AC1741
Mcu, 32Bit, 120Mhz, Lqfp-64; Product Range Microchip 33AC1741
MCU, 32BIT, 120MHZ, LQFP-64; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, LQFP-64; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAM4S2BB-AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4S2BB-AN
Microcontrollers ATSAM4S2BB-AN
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4S2BB-AN
ARM Microcontrollers - MCU ATSAM4S2BB-AN
ARM Microcontrollers - MCU 64LQFP,GREEN,EXT TEMP(105C),MRL B,128K FLASH,64K SRAM

ARM Microcontrollers - MCU 64LQFP,GREEN,EXT TEMP(105C),MRL B,128K FLASH,64K SRAM

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4S2BB-AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4S2BB-AN
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4S2BB-AN
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAM4S2BB-AN-ND 862448-ATSAM4S2BB-AN 685-ATSAM4S2BB-AN ATSAM4S2BB-AN 33AC1741 ATSAM4S2BB-AN ATSAM4S2BB-AN ATSAM4S2BB-AN
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATSAM4S2BB-AN 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers Mcu, 32Bit, 120Mhz, Lqfp-64; Product Range Microchip Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 64 KB 128 KB 64 KB 64 KB 64 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Integrated Circuits(ICs) - 242875-COP8SAB528N9ARW - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
2 suppliers