ARM® Cortex®-M3 SAM3X Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 144-BGA (13x13)
Win Source Part Number: 1046954-ATSAM3X4EA-C
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM3X
Core Processor: ARM® Cortex®-M3
Speed: 84MHz
Package: Tray
Standard Package: 184
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 103
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 68K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 144-LFBGA
Supplier Device Package: 144-BGA (13x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
Alternative Parts (Cross-Reference): ADSP-2186MBCA-266; STM32F103ZCH6; MK60DX256VMD10; MK40DX256ZVMD10; ATSAM3U2EA-CU; MK20DX256ZVMC10; STM32F103ZGH6;
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATSAM3X4EACU,1611-AT
Base Product Number: ATSAM3
IC MCU 32BIT 256KB FLASH 144BGA Product overview: ATSAM3X4EA-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3X4EA-CU can be used for catalog matching and distributor lookup.
IC MCU 32BIT 256KB FLASH 144BGA
ARM® Cortex®-M3 SAM3X Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 144-BGA (13x13)
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 84MHZ, LFBGA-144; Product Range:SAM32 Family SAM 3X Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 144BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM3X4EA-CU-ND | 1046954-ATSAM3X4EA-CU | 685-ATSAM3X4EA-CU | ATSAM3X4EA-CU | ATSAM3X4EA-CU | 92T0812 | ATSAM3X4EA-CU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M3, 84Mhz, Lfbga-144; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 84 MHz | 84 MHz | 84 MHz | 84 MHz | 84 MHz | 84 MHz | |
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||||
| RAM | 68 KB | 256 KB | 68 KB | 68 KB | 68 KB | 64 KB | |
| ROM | 256 KB | 16 KB |