ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)
MCU, 32BIT, 120MHZ, TFBGA-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:1MB; No. of Pins:100Pins RoHS Compliant: Yes
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 1MB FLASH 100TFBGA
ARM Microcontrollers - MCU BGA Green IND TEMPMRL A
IC MCU 32BIT 1MB FLASH 100TFBGA
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4SD16CA-CURTR-ND | 86W6943 | ATSAM4SD16CA-CUR | ATSAM4SD16CA-CUR | ATSAM4SD16CA-CUR | ATSAM4SD16CA-CUR |
| Product Name | Microcontrollers | Mcu, 32Bit, 120Mhz, Tfbga-100; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | |||||
| RAM | 160 KB | 160 KB | 160 KB | |||
| ROM | 1000 KB |