Microchip Technology, Inc. 32-bit 32BIT Embedded Microcontroller MCU ATSAMA5D24C-CU

Description
IC MCU 32BIT EXT MEM 256TFBGA Product overview: ATSAMA5D24C-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D24C-CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT EXT MEM 256TFBGA Product overview: ATSAMA5D24C-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D24C-CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT Embedded Microcontroller MCU - 694-ATSAMA5D24C-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
694-ATSAMA5D24C-CU
32-bit 32BIT Embedded Microcontroller MCU 694-ATSAMA5D24C-CU
IC MCU 32BIT EXT MEM 256TFBGA Product overview: ATSAMA5D24C-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D24C-CU can be used for catalog matching and distributor lookup.

IC MCU 32BIT EXT MEM 256TFBGA Product overview: ATSAMA5D24C-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D24C-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1339551-ATSAMA5D24C-CU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1339551-ATSAMA5D24C-CU
Integrated Circuits (ICs) - Embedded - Microcontrollers 1339551-ATSAMA5D24C-CU
Win Source Part Number: 1339551-ATSAMA5D24C- CU Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: SAMA5D2 Core Processor: ARM® Cortex®-A5 Speed: 500MHz Package: Tray Standard Package: 260 Mounting Type: Surface Mount Package / Case: 256-TFBGA Supplier Device Package: 256-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATSAMA5D

Win Source Part Number: 1339551-ATSAMA5D24C-CU
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: SAMA5D2
Core Processor: ARM® Cortex®-A5
Speed: 500MHz
Package: Tray
Standard Package: 260
Mounting Type: Surface Mount
Package / Case: 256-TFBGA
Supplier Device Package: 256-TFBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMA5D

Buy Now Datasheet
Microcontrollers - ATSAMA5D24C-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMA5D24C-CU
Microcontrollers ATSAMA5D24C-CU
ARM® Cortex®-A5 SAMA5D2 Microcontroller IC 500MHz 256-TFBGA (8x8)

ARM® Cortex®-A5 SAMA5D2 Microcontroller IC 500MHz 256-TFBGA (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMA5D24C-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMA5D24C-CU
Embedded - Microcontrollers ATSAMA5D24C-CU
IC MCU 32BIT EXT MEM 256TFBGA

IC MCU 32BIT EXT MEM 256TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 694-ATSAMA5D24C-CU 1339551-ATSAMA5D24C-CU ATSAMA5D24C-CU ATSAMA5D24C-CU
Product Name 32-bit 32BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit
Clock Speed 500 MHz 500 MHz 500 MHz
RAM 128 KB
ROM 160 KB
Supply Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167CSL40MCAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
3 suppliers