Microchip Technology, Inc. Microcontrollers ATSAM4S16CB-CFNR

Description
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAM4S16CB-CFNR-CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4S16CB-CFNR-CT-ND
Microcontrollers ATSAM4S16CB-CFNR-CT-ND
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Microcontrollers - ATSAM4S16CB-CFNR-DKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4S16CB-CFNR-DKR-ND
Microcontrollers ATSAM4S16CB-CFNR-DKR-ND
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Microcontrollers - ATSAM4S16CB-CFNR-TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4S16CB-CFNR-TR-ND
Microcontrollers ATSAM4S16CB-CFNR-TR-ND
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ATSAM4S16CB-CFNR
Embedded - Microcontrollers ATSAM4S16CB-CFNR
IC MCU 32BIT 1MB FLASH 100VFBGA

IC MCU 32BIT 1MB FLASH 100VFBGA

Supplier's Site Datasheet
Microcontrollers - ATSAM4S16CB-CFNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4S16CB-CFNR
Microcontrollers ATSAM4S16CB-CFNR
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Mcu, 32Bit, 120Mhz, Vfbga-100; Product Range Microchip - 33AC1735 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Vfbga-100; Product Range Microchip
33AC1735
Mcu, 32Bit, 120Mhz, Vfbga-100; Product Range Microchip 33AC1735
MCU, 32BIT, 120MHZ, VFBGA-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:1MB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, VFBGA-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:1MB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAM4S16CB-CFNR-CT-ND ATSAM4S16CB-CFNR ATSAM4S16CB-CFNR 33AC1735
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 120Mhz, Vfbga-100; Product Range Microchip
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 128 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA8 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers