Microchip Technology, Inc. 32-bit 32BIT 128KB Embedded Microcontroller MCU ATSAM4LC2CA-CFU

Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 48MHz, CMOS, PBGA100
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 48MHz, CMOS, PBGA100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATSAM4LC2CA-CFU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 48MHz, CMOS, PBGA100

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 48MHz, CMOS, PBGA100

Supplier's Site Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-ATSAM4LC2CA-CFU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-ATSAM4LC2CA-CFU
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-ATSAM4LC2CA-CFU
IC MCU 32BIT 128KB FLSH 100VFBGA Product overview: ATSAM4LC2CA-CFU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LC2CA-CFU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLSH 100VFBGA Product overview: ATSAM4LC2CA-CFU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LC2CA-CFU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAM4LC2CA-CFU - 862430-ATSAM4LC2CA-CFU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM4LC2CA-CFU
862430-ATSAM4LC2CA-CFU
Embedded - Embedded - Microcontrollers - ATSAM4LC2CA-CFU 862430-ATSAM4LC2CA-CFU
Manufacturer: Microchip Technology Win Source Part Number: 862430-ATSAM4LC2CA-C FU Series: SAM4L Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7) Core Processor: ARM® Cortex®-M4 Speed: 48MHz Package: Tray Package: 100-VFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 15x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.68V ~ 3.6V Family Name: ATSAM4LC2 Categories: Integrated Circuits (ICs) Case / Package: 100-VFBGA (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862430-ATSAM4LC2CA-CFU
Series: SAM4L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)
Core Processor: ARM® Cortex®-M4
Speed: 48MHz
Package: Tray
Package: 100-VFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 15x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.68V ~ 3.6V
Family Name: ATSAM4LC2
Categories: Integrated Circuits (ICs)
Case / Package: 100-VFBGA (7x7)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - ATSAM4LC2CA-CFU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4LC2CA-CFU-ND
Microcontrollers ATSAM4LC2CA-CFU-ND
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4LC2CA-CFU
ARM Microcontrollers - MCU ATSAM4LC2CA-CFU
ARM Microcontrollers - MCU BGA Green, IND TEMP, CRYPTO, MRL A

ARM Microcontrollers - MCU BGA Green, IND TEMP, CRYPTO, MRL A

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4LC2CA-CFU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4LC2CA-CFU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4LC2CA-CFU
IC MCU 32BIT 128KB FLSH 100VFBGA

IC MCU 32BIT 128KB FLSH 100VFBGA

Supplier's Site
Microcontrollers - ATSAM4LC2CA-CFU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4LC2CA-CFU
Microcontrollers ATSAM4LC2CA-CFU
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Microcontrollers - ATSAM4LC2CA-CFU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4LC2CA-CFU
Microcontrollers ATSAM4LC2CA-CFU
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Vfbga-100; Product Range Microchip - 69W7986 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Vfbga-100; Product Range Microchip
69W7986
Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Vfbga-100; Product Range Microchip 69W7986
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 48MHZ, VFBGA-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:32KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 48MHZ, VFBGA-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:32KB RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
ATSAM4LC2CA-CFU
Embedded - Microcontrollers ATSAM4LC2CA-CFU
IC MCU 32BIT 128KB FLSH 100VFBGA

IC MCU 32BIT 128KB FLSH 100VFBGA

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAM4LC2CA-CFU 685-ATSAM4LC2CA-CFU 862430-ATSAM4LC2CA-CFU ATSAM4LC2CA-CFU-ND ATSAM4LC2CA-CFU ATSAM4LC2CA-CFU ATSAM4LC2CA-CFU 69W7986 ATSAM4LC2CA-CFU
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAM4LC2CA-CFU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Vfbga-100; Product Range Microchip Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Package Type BGA; Other; BGA100 Other; Bulk Other; 100-VFBGA (7x7) Other; 100-VFBGA BGA; Other; 100-VFBGA BGA; Other; 100-VFBGA
RAM 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - CG7680AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details