The Atmel | SMART SAM4S series microcontroller, specifically the part number 33AC1756, features a 32-bit ARM Cortex-M4 core operating at a maximum frequency of 120 MHz. It includes up to 2048 Kbytes of embedded Flash memory, with options for dual-bank implementation and cache memory, as well as up to 160 Kbytes of SRAM. The device supports a wide range of peripherals, including a full-speed USB device port, multiple USARTs, UARTs, TWIs, SPIs, an I2S interface, and various timers, making it suitable for diverse applications in consumer and industrial control. The microcontroller operates within a voltage range of 1.62V to 3.6V and offers three low-power modes: Sleep, Wait, and Backup, with consumption as low as 1 µA in Backup mode. It is designed for easy integration of capacitive touch functionality through native support for the Atmel QTouch library. The SAM4S series is also pin-to-pin compatible with several other Atmel microcontroller series, facilitating design flexibility. The device is packaged in a VQFN-64 format, making it suitable for compact applications.
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
Category: OEM Souring
Win Source Part Number: 1462052-ATSAM4S4BB-M
Manufacturer: Microchip Technology
IC MCU 32BIT 256KB FLASH 64QFN
IC MCU 32BIT 256KB FLASH 64QFN
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 256KB FLASH 64QFN
MCU, 32BIT, 120MHZ, VQFN-64; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 64QFN,GREEN,EXT TEMP(105C),MRL B,256K FLASH,64K SRAM
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4S4BB-MN-ND | 1462052-ATSAM4S4BB-MN | ATSAM4S4BB-MN | 536-ATSAM4S4BB-MN | ATSAM4S4BB-MN | ATSAM4S4BB-MN | 33AC1756 | ATSAM4S4BB-MN |
| Product Name | Microcontrollers | OEM Souring | Embedded - Microcontrollers | IC MCU 32BIT 256KB FLASH 64QFN | Microcontrollers | Microcontrollers | Mcu, 32Bit, 120Mhz, Vqfn-64; Product Range Microchip | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 120 MHz | 20 MHz | 120 MHz | 120 MHz | 120 MHz | |||
| Bits | Other; A/D 11x12b; D/A 2x12b | |||||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | ||||
| ROM | 256 KB |