IC MCU 32BIT 512KB FLASH 144BGA Product overview: ATSAM3X8EA-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3X8EA-CU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 SAM3X Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 144-BGA (13x13)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 84MHz, CMOS, PBGA144
Manufacturer: Atmel
Win Source Part Number: 1149567-ATSAM3X8EA-C
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
ARM Microcontrollers - MCU BGA144,GREEN IND TEMP, MRLA
IC MCU 32BIT 512KB FLASH 144BGA
MCU, 32BIT, 84MHZ, LFBGA-144; Product Range:SAM32 Family SAM 3X Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:144Pins; MCU Case RoHS Compliant: Yes
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 84MHZ, LFBGA-144; Product Range:SAM32 Family SAM 3X Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:512KB; RAM Memory Size:96KB RoHS Compliant: Yes
ARM® Cortex®-M3 SAM3X Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 144-BGA (13x13)
IC MCU 32BIT 512KB FLASH 144BGA
IC MCU 32BIT 512KB FLASH 144BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAM3X8EA-CU | ATSAM3X8EA-CU-ND | ATSAM3X8EA-CU | 1149567-ATSAM3X8EA-CU | ATSAM3X8EA-CU | ATSAM3X8EA-CU | 07AH6434 | 92T0816 | ATSAM3X8EA-CU | ATSAM3X8EA-CU | ATSAM3X8EA-CU |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAM3X8EA-CU | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 32Bit, 84Mhz, Lfbga-144; Product Range Microchip | Microcontroller Mcu, 32 Bit, Cortex-M3, 84Mhz, Lfbga-144; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | ||
| Clock Speed | 84 MHz | 84 MHz | 84 MHz | 84 MHz | 84 MHz | 84 MHz | 84 MHz | ||||
| RAM | 100 KB | 100 KB | 96 KB | 96 KB | 100 KB | 100 KB | 100 KB | ||||
| ROM | 16 KB | 512 KB | |||||||||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts | 1.62 to 3.6 volts |