IC MCU 32BIT 512KB FLSH 100TFBGA Product overview: ATSAM3X8CA-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3X8CA-CU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 SAM3X Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
Win Source Part Number: 1264268-ATSAM3X8CA-C
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM3X
Core Processor: ARM® Cortex®-M3
Speed: 84MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 63
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-TFBGA
Supplier Device Package: 100-TFBGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATSAM3X8CACU
Base Product Number: ATSAM3
ARM Microcontrollers - MCU BGA100,GREEN IND TEMP, MRLA
IC MCU 32BIT 512KB FLSH 100TFBGA
ARM® Cortex®-M3 SAM3X Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 512KB FLSH 100TFBGA
IC MCU 32BIT 512KB FLSH 100TFBGA
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 84MHZ, LFBGA-100; Product Range:SAM32 Family SAM 3X Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:512KB; RAM Memory Size:96KB RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAM3X8CA-CU | ATSAM3X8CA-CU-ND | 1264268-ATSAM3X8CA-CU | ATSAM3X8CA-CU | ATSAM3X8CA-CU | ATSAM3X8CA-CU | ATSAM3X8CA-CU | ATSAM3X8CA-CU | 92T0814 |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M3, 84Mhz, Lfbga-100; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 84 MHz | 84 MHz | 84 MHz | 84 MHz | 84 MHz | 84 MHz | 84 MHz | ||
| RAM | 96 KB | 96 KB | 512 KB | 96 KB | 96 KB | 96 KB | 96 KB | ||
| ROM | 16 KB | 512 KB | |||||||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts | 1.62 to 3.6 volts |