The ATSAM4S8CB-CFNR is a 32-bit ARM Cortex-M4 microcontroller from the Atmel | SMART SAM4S series, operating at a maximum speed of 120 MHz. It features up to 2048 Kbytes of Flash memory, with options for dual-bank implementation and cache memory, as well as up to 160 Kbytes of SRAM. The microcontroller includes a comprehensive peripheral set, such as a full-speed USB Device port, multiple USARTs, UARTs, TWIs, SPIs, and an I2S interface, along with various timers, an RTC, a 12-bit ADC, and a 12-bit DAC. This device supports capacitive touch applications through native compatibility with the Atmel QTouch library. It offers three low-power modes,ÄîSleep, Wait, and Backup,Äîallowing for efficient power management, with consumption as low as 1 µA in Backup mode. The SAM4S8CB-CFNR operates within a voltage range of 1.62V to 3.6V and is pin-to-pin compatible with several other SAM series microcontrollers, facilitating design flexibility. This microcontroller is suitable for a wide range of applications, including consumer electronics, industrial control, and PC peripherals.
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-VFBGA (7x7)
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-VFBGA (7x7)
ARM Microcontrollers - MCU 100VFBGA,GREEN,EXT TEMP(105C),MLR B T&R,512K FLASH,128K SRAM
MCU, 32BIT, 120MHZ, VFBGA-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 512KB FLSH 100VFBGA
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4S8CB-CFNR-TR-ND | ATSAM4S8CB-CFNR | ATSAM4S8CB-CFNR | 33AC1771 | ATSAM4S8CB-CFNR |
| Product Name | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, 120Mhz, Vfbga-100; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||
| RAM | 128 KB | 128 KB | 128 KB | ||
| ROM | 512 KB |