ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
Manufacturer: Atmel
Win Source Part Number: 1149572-ATSAM4S8BA-M
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 512KB FLASH 64QFN Product overview: ATSAM4S8BA-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4S8BA-MU can be used for catalog matching and distributor lookup.
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 120MHZ, QFN-64; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes
ARM Microcontrollers - MCU QFN,GREEN,IND TEMP,MRL A
IC MCU 32BIT 512KB FLASH 64QFN
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 512KB FLASH 64QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4S8BA-MU-ND | 1149572-ATSAM4S8BA-MU | 685-ATSAM4S8BA-MU | 06W2059 | ATSAM4S8BA-MU | ATSAM4S8BA-MU | ATSAM4S8BA-MU | ATSAM4S8BA-MU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAM4S8BA-MU | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Qfn-64; Product Range Microchip | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |||
| Bits | Other; A/D 11x12b; D/A 2x12b | |||||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | |||
| ROM | 512 KB |