Microchip Technology, Inc. Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 32-bit AVR microcontroller featuring 128KB Flash, 16KB SRAM and Capacitive Touch Module. All of the QTouch channels can operate in a DMA-driven mode, known as DMATouch, that allows touch and... | |
| 32-bit AVR microcontroller featuring 128KB Flash, 16KB SRAM and Capacitive Touch Module. All of the QTouch channels can operate in a DMA-driven mode, known as DMATouch, that allows touch and... | |
| 32-bit AVR microcontroller featuring 64KB Flash, 16KB SRAM and Capacitive Touch Module. All of the QTouch channels can operate in a DMA-driven mode, known as DMATouch, that allows touch and... | |
| Low-power, high-performance 8/16-bit AVR® microcontroller featuring 128 KB self-programming Flash program memory, 8 KB boot code section, 8 KB SRAM, 2 KB EEPROM, external bus interface, 4-channel DMA controller, 8-channel... | |
| Microchip's ATWINC3400 is an IEEE 802.11 b/g/n plus Bluetooth 5 Core Specification, Internet of Things (IoT) network controller module. It is the ideal add-on to existing microcontroller (MCU) solutions, offering... | |
| Microchip's ATWINC3400-IC is an IEEE 802.11 b/g/n plus Bluetooth 5 Core Specification, Internet of Things (IoT) network controller IC. It is the ideal add-on to existing microcontroller (MCU) solutions, offering... | |
| The ATtiny402 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and 4 KB Flash, 256B SRAM, and 128B of EEPROM... | |
| The ATtiny404 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and 4 KB Flash, 256B SRAM, and 128B of EEPROM... | |
| The ATtiny406 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and 4 KB Flash, 256B SRAM, and 128B of EEPROM... | |
| The ATtiny412 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and 4 KB Flash, 256B SRAM and 128B of EEPROM... | |
| The ATtiny414 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and 4 KB Flash, 256B SRAM, and 128B of EEPROM... | |
| The ATtiny416 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and 4 KB Flash, 256B SRAM, and 128B of EEPROM... | |
| The ATtiny417 microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and with 4 KB Flash, 256B SRAM, and 128B of EEPROM in... | |
| The ATtiny804 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and 8 KB Flash, 512B SRAM, and 128B of EEPROM... | |
| The ATtiny806 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and 8 KB Flash, 512B SRAM, and 128B of EEPROM... | |
| The ATtiny807 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and 8 KB Flash, 512B SRAM, and 128B of EEPROM... | |
| The ATtiny814 microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and with 8 KB Flash, 512B SRAM, and 128B of EEPROM in... | |
| The ATtiny816 microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and with 8 KB Flash, 512B SRAM, and 128B of EEPROM in... | |
| The ATtiny817 microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and with 8 KB Flash, 512B SRAM, and 128B of EEPROM in... | |
| The ATtiny828 8-bit AVR® RISC-based microcontroller (MCU) with picoPower® technology features 8 KB of in-system programmable (ISP) Flash, 256B ISP EEPROM, 512B internal SRAM, 8-bit timer/counter and 16-bit timer/counter with... | |
| The high-performance 32-bit AVR microcontroller is designed for cost-sensitive embedded applications that require low power consumption, high code density, and high performance. The device includes USB Full-speed device interface. The... | |
| The high-performance 32-bit AVR microcontroller is designed for cost-sensitive embedded applications that require low power consumption, high code density, and high performance. The device includes USB Full-speed device interface. The... | |
| The high-performance 32-bit AVR® UC3 RISC microcontroller is designed for cost-sensitive embedded applications that require low power consumption, high code density, and high performance. The microcontroller's memory protection unit (MPU)... | |
| The high-performance Microchip 8-bit AVR® RISC-based microcontroller combines 4 KB ISP Flash memory, 256B EEPROM, 256B SRAM, 16 general purpose I/O lines, 32 general purpose working registers, debugWIRE for on-chip... | |
| The high-performance Microchip 8-bit AVR® RISC-based microcontroller combines 8 KB ISP Flash memory, 512B EEPROM, 512B SRAM, 16 general purpose I/O lines, 32 general purpose working registers, debugWIRE for on-chip... | |
| The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 4 KB Flash memory, 128B EEPROM, 128B SRAM, 18 general purpose I/O lines, 32 general purpose working registers, a single-wire Interface... | |
| The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 4 KB Flash memory, 256B EEPROM, 256B SRAM, 16 general purpose I/O lines, 32 general purpose working registers, an 8-bit timer/counter... | |
| The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 8 KB Flash memory, 512B EEPROM, 512B SRAM, 16 general purpose I/O lines, 32 general purpose working registers, an 8-bit timer/counter... | |
| The high-performance Microchip picoPower® AVR® RISC-based CMOS 8-bit microcontroller combines 8 KB ISP Flash memory, 64B EEPROM, 512B SRAM, 28 general purpose I/O lines, 32 general purpose working registers, two... | |
| The high-performance, low-power Microchip 8-bit AVR® RISC-based CMOS 8-bit microcontroller combines 512B ISP Flash memory, 32B SRAM, four general purpose I/O lines, 16 general purpose working registers, a 16-bit timer/counter... | |
| The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 1 KB ISP Flash memory, 32B SRAM, four general purpose I/O lines, 16 general purpose working registers, a 16-bit timer/counter with... | |
| The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 4 KB ISP Flash memory, 256B EEPROM, 256B SRAM, six general purpose I/O lines, 32 general purpose working registers, one 8-bit... | |
| The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 4 KB ISP Flash memory, 256B SRAM, 12 general purpose I/O lines, 16 general purpose working registers, an 8-bit timer/counter with... | |
| The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 8 KB ISP Flash memory, 512B EEPROM, 512B SRAM, 16 general purpose I/O lines, 32 general purpose working registers, 8-bit timer/counter... | |
| The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 8 KB ISP Flash memory, 512B EEPROM, 512B SRAM, six general purpose I/O lines, 32 general purpose working registers, one 8-bit... | |
| The high-performance, low-power Microchip AVR® RISC-based CMOS 8-bit microcontroller combines 4 KB ISP Flash memory, 256B EEPROM, 256B SRAM, 12 general purpose I/O lines, 32 general purpose working registers, an... | |
| The high-performance, Microchip's picoPower® 8-bit AVR® RISC-based microcontroller combines 8 KB ISP Flash memory, 512B EEPROM, 512B SRAM, 12 general purpose I/O lines, 32 general purpose working registers, two timer/counters... | |
| The high-performance, ultra-low voltage 8-bit AVR® RISC-based microcontroller combines 4 KB Flash memory, 64B EEPROM, 256B SRAM, 16 general purpose I/O lines, 32 general purpose working registers, two 8-bit timer/counters... |
| << Prev | Next >> |