Win Source Part Number: 1353953-ATSAM4SA16BA
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: SAM4S
Package: Tray
Product Status: Active
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Base Product Number: ATSAM4SA
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 120MHz
Number of I/O: 47
Core Processor: ARM® Cortex®-M4
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 160K x 8
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V
Data Converters: A/D 11x12b; D/A 2x12b
Oscillator Type: Internal
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 1MB FLASH 64LQFP Product overview: ATSAM4SA16BA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4SA16BA-AU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 1MB FLASH 64LQFP
MCU, 32BIT, CORTEX-M4, 120MHZ, LQFP-64; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:160KB; No. of Pins:64Pins; RoHS Compliant: Yes
MCU, 32BIT, CORTEX-M4, 120MHZ, LQFP-64; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:160KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 64LQFP
ARM Microcontrollers - MCU LQFP Green IND TEMPMRL A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1353953-ATSAM4SA16BA-AU | ATSAM4SA16BA-AU-ND | 685-ATSAM4SA16BA-AU | ATSAM4SA16BA-AU | ATSAM4SA16BA-AU | 15AC6234 | ATSAM4SA16BA-AU | ATSAM4SA16BA-AU |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, Cortex-M4, 120Mhz, Lqfp-64; Product Range Microchip | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| RAM | 1000 KB | 160 KB | 160 KB | 160 KB | 160 KB | 160 KB | ||
| ROM Type | Flash; FLASH | Flash | ROM; ROM | Flash; FLASH | ||||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts |