ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-WLCSP (4.31x4.43)
IC MCU 32BIT 512KB FLASH 64WLCSP
IC MCU 32BIT 512KB FLASH 64WLCSP
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-WLCSP (4.31x4.43)
ARM Microcontrollers - MCU WLCSP,IND TEMP,MRL A,T&R
IC MCU 32BIT 512KB FLASH 64WLCSP
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4LS8BA-UURTR-ND | ATSAM4LS8BA-UUR | ATSAM4LS8BA-UUR | ATSAM4LS8BA-UUR | ATSAM4LS8BA-UUR | ATSAM4LS8BA-UUR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 7x12b; D/A 1x10b | |||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 512 KB |