Manufacturer: Microchip Technology
Win Source Part Number: 769274-ATSAM4LC2CA-C
Series: SAM4L
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 48MHz
Package: 100-VFBGA
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 15x12b, D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.68 V ~ 3.6 V
Family Name: ATSAM4LC2CA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-VFBGA (7x7)
Alternative Parts (Cross-Reference): STM32L462VEI6; STM32F401VEH6; STM32F401VDH6; STM32F071V8H6;
Introduction Date: September 21, 2012
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 128KB FLSH 100VFBGA Product overview: ATSAM4LC2CA-CFUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LC2CA-CFUR
MCU, 32BIT, 48MHZ, VFBGA-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)
IC MCU 32BIT 128KB FLSH 100VFBGA
ARM Microcontrollers - MCU BGA Green, IND TEMP, CRYPTO, MRL A
IC MCU 32BIT 128KB FLSH 100VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769274-ATSAM4LC2CA-CFUR | 685-ATSAM4LC2CA-CFUR | 69W7987 | ATSAM4LC2CA-CFUR | ATSAM4LC2CA-CFUR | ATSAM4LC2CA-CFUR | ATSAM4LC2CA-CFUR |
| Product Name | Embedded - Embedded - Microcontrollers - ATSAM4LC2CA-CFUR | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Mcu, 32Bit, 48Mhz, Vfbga-100; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 128 KB | 32 KB | 32 KB | 32 KB | |||
| ROM Type | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 1.68 to 3.6 volts | 1.68 to 3.6 volts | 3.6 volts |