ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)
MCU, 32BIT, 120MHZ, TFBGA-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:128KB; RAM Memory Size:64KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 128KB FLSH 100TFBGA
ARM Microcontrollers - MCU 100TFBGA, GREEN, EXT TEMP(105C), MRL B,128K FLASH,64K SRAM
IC MCU 32BIT 128KB FLSH 100TFBGA
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4S2CB-CN-ND | ATSAM4S2CB-CN | 33AC1751 | ATSAM4S2CB-CN | ATSAM4S2CB-CN | ATSAM4S2CB-CN |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 32Bit, 120Mhz, Tfbga-100; Product Range Microchip | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | |||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 128 KB |