Microchip Technology, Inc. Microcontrollers ATSAM4LS8CA-CFUR

Description
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-VFBGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-VFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAM4LS8CA-CFURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4LS8CA-CFURCT-ND
Microcontrollers ATSAM4LS8CA-CFURCT-ND
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-VFBGA (7x7)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Microcontrollers - ATSAM4LS8CA-CFURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4LS8CA-CFURTR-ND
Microcontrollers ATSAM4LS8CA-CFURTR-ND
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-VFBGA (7x7)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Microcontrollers - ATSAM4LS8CA-CFURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4LS8CA-CFURDKR-ND
Microcontrollers ATSAM4LS8CA-CFURDKR-ND
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-VFBGA (7x7)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-ATSAM4LS8CA-CFUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-ATSAM4LS8CA-CFUR
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-ATSAM4LS8CA-CFUR
IC MCU 32BIT 512KB FLSH 100VFBGA Product overview: ATSAM4LS8CA-CFUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LS8CA-CFUR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 100VFBGA Product overview: ATSAM4LS8CA-CFUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LS8CA-CFUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAM4LS8CA-CFUR - 769283-ATSAM4LS8CA-CFUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM4LS8CA-CFUR
769283-ATSAM4LS8CA-CFUR
Embedded - Embedded - Microcontrollers - ATSAM4LS8CA-CFUR 769283-ATSAM4LS8CA-CFUR
Manufacturer: Microchip Technology Win Source Part Number: 769283-ATSAM4LS8CA-C FUR Series: SAM4L Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 48MHz Package: 100-VFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 15x12b, D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.68 V ~ 3.6 V Family Name: ATSAM4LS8AA Categories: Integrated Circuits (ICs) Manufacturer Package: 100-VFBGA (7x7) Alternative Parts (Cross-Reference): R5F564MLGDLJ#V1; R5F564MLGDLJ#21; STM32L462VEI6; STM32F401VEH6; ECCN: 3A991.a.2 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769283-ATSAM4LS8CA-CFUR
Series: SAM4L
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 48MHz
Package: 100-VFBGA
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 15x12b, D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.68 V ~ 3.6 V
Family Name: ATSAM4LS8AA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-VFBGA (7x7)
Alternative Parts (Cross-Reference): R5F564MLGDLJ#V1; R5F564MLGDLJ#21; STM32L462VEI6; STM32F401VEH6;
ECCN: 3A991.a.2
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4LS8CA-CFUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4LS8CA-CFUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4LS8CA-CFUR
IC MCU 32BIT 512KB FLSH 100VFBGA

IC MCU 32BIT 512KB FLSH 100VFBGA

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
ATSAM4LS8CA-CFUR
Embedded - Microcontrollers ATSAM4LS8CA-CFUR
IC MCU 32BIT 512KB FLSH 100VFBGA

IC MCU 32BIT 512KB FLSH 100VFBGA

Supplier's Site Datasheet
IC MCU 32BIT 512KB FLASH 100BGA - 536-ATSAM4LS8CA-CFUR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 512KB FLASH 100BGA
536-ATSAM4LS8CA-CFUR
IC MCU 32BIT 512KB FLASH 100BGA 536-ATSAM4LS8CA-CFUR
IC MCU 32BIT 512KB FLASH 100BGA

IC MCU 32BIT 512KB FLASH 100BGA

Supplier's Site
Microcontrollers - ATSAM4LS8CA-CFUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4LS8CA-CFUR
Microcontrollers ATSAM4LS8CA-CFUR
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-VFBGA (7x7)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Vfbga-100; Product Range Microchip - 67X4011 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Vfbga-100; Product Range Microchip
67X4011
Mcu, 32Bit, 48Mhz, Vfbga-100; Product Range Microchip 67X4011
MCU, 32BIT, 48MHZ, VFBGA-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, VFBGA-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4LS8CA-CFUR
ARM Microcontrollers - MCU ATSAM4LS8CA-CFUR
ARM Microcontrollers - MCU WaferBGAGRNIND TEMPMRL A

ARM Microcontrollers - MCU WaferBGAGRNIND TEMPMRL A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAM4LS8CA-CFURCT-ND 685-ATSAM4LS8CA-CFUR 769283-ATSAM4LS8CA-CFUR ATSAM4LS8CA-CFUR ATSAM4LS8CA-CFUR 536-ATSAM4LS8CA-CFUR ATSAM4LS8CA-CFUR 67X4011 ATSAM4LS8CA-CFUR
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAM4LS8CA-CFUR Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers IC MCU 32BIT 512KB FLASH 100BGA Microcontrollers Mcu, 32Bit, 48Mhz, Vfbga-100; Product Range Microchip ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 15x12b; D/A 1x10b
RAM 64 KB 64 KB 512 KB 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAFXQMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details