Microchip Technology, Inc. Microcontrollers ATSAM4LC4BA-MUR

Description
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAM4LC4BA-MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4LC4BA-MURTR-ND
Microcontrollers ATSAM4LC4BA-MURTR-ND
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Mcu, 32Bit, Cortex-M4, 48Mhz, Qfn-64; Product Range Microchip - 69W7995 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4, 48Mhz, Qfn-64; Product Range Microchip
69W7995
Mcu, 32Bit, Cortex-M4, 48Mhz, Qfn-64; Product Range Microchip 69W7995
MCU, 32BIT, CORTEX-M4, 48MHZ, QFN-64; Product Range:SMART ARM based Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MSL:- RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4, 48MHZ, QFN-64; Product Range:SMART ARM based Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAM4LC4BA-MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4LC4BA-MUR
Microcontrollers ATSAM4LC4BA-MUR
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4LC4BA-MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4LC4BA-MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4LC4BA-MUR
IC MCU 32BIT 256KB FLASH 64QFN

IC MCU 32BIT 256KB FLASH 64QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4LC4BA-MUR
ARM Microcontrollers - MCU ATSAM4LC4BA-MUR
ARM Microcontrollers - MCU QFN,GREEN,IND TEMP CRYPTO MRL A,T&R

ARM Microcontrollers - MCU QFN,GREEN,IND TEMP CRYPTO MRL A,T&R

Buy Now Datasheet
Embedded - Microcontrollers - ATSAM4LC4BA-MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4LC4BA-MUR
Embedded - Microcontrollers ATSAM4LC4BA-MUR
IC MCU 32BIT 256KB FLASH 64QFN

IC MCU 32BIT 256KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAM4LC4BA-MURTR-ND 69W7995 ATSAM4LC4BA-MUR ATSAM4LC4BA-MUR ATSAM4LC4BA-MUR ATSAM4LC4BA-MUR
Product Name Microcontrollers Mcu, 32Bit, Cortex-M4, 48Mhz, Qfn-64; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 7x12b; D/A 1x10b
RAM 32 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details