Microchip Technology, Inc. ATSAM4C32

Description
The Microchip's SAM4C32 microcontroller is a system-on-chip solution for smart energy applications built around two high performance 32-bit ARM® Cortex®-M4 RISC processors. These devices operate at a maximum speed of 120 MHz and features 2 Mbytes of embedded Flash, 304 Kbytes of SRAM and on-chip cache for each core. The dual ARM® Cortex®-M4 architecture allows for integration of application layer, communications layers and security functions in a single device, with the ability to extend program and data memory via a 16-bit external bus interface.
Datasheet
Description
The Microchip's SAM4C32 microcontroller is a system-on-chip solution for smart energy applications built around two high performance 32-bit ARM® Cortex®-M4 RISC processors. These devices operate at a maximum speed of 120 MHz and features 2 Mbytes of embedded Flash, 304 Kbytes of SRAM and on-chip cache for each core. The dual ARM® Cortex®-M4 architecture allows for integration of application layer, communications layers and security functions in a single device, with the ability to extend program and data memory via a 16-bit external bus interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATSAM4C32 - Microchip Technology, Inc.
Chandler, AZ, United States
The Microchip's SAM4C32 microcontroller is a system-on-chip solution for smart energy applications built around two high performance 32-bit ARM® Cortex®-M4 RISC processors. These devices operate at a maximum speed of 120 MHz and features 2 Mbytes of embedded Flash, 304 Kbytes of SRAM and on-chip cache for each core. The dual ARM® Cortex®-M4 architecture allows for integration of application layer, communications layers and security functions in a single device, with the ability to extend program and data memory via a 16-bit external bus interface.

The Microchip's SAM4C32 microcontroller is a system-on-chip solution for smart energy applications built around two high performance 32-bit ARM® Cortex®-M4 RISC processors. These devices operate at a maximum speed of 120 MHz and features 2 Mbytes of embedded Flash, 304 Kbytes of SRAM and on-chip cache for each core. The dual ARM® Cortex®-M4 architecture allows for integration of application layer, communications layers and security functions in a single device, with the ability to extend program and data memory via a 16-bit external bus interface.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATSAM4C32
Number 6
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL6RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Application Specific Microcontrollers - CP3UB37VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers