The Atmel | SMART SAM4S series microcontroller, specifically the 33AC1725 part number, features a 32-bit ARM Cortex-M4 core operating at a maximum frequency of 120 MHz. It includes up to 2048 Kbytes of Flash memory with optional dual-bank implementation and cache, as well as up to 160 Kbytes of SRAM. The device supports a wide range of peripherals, including a full-speed USB device port, multiple USARTs, UARTs, TWIs, SPIs, and an I2S interface, along with various timers, a 12-bit ADC, and a 12-bit DAC. This microcontroller is designed for low-power applications, offering three software-selectable low-power modes: Sleep, Wait, and Backup, with consumption as low as 1 µA in Backup mode. It operates within a voltage range of 1.62V to 3.6V and is pin-to-pin compatible with several other SAM series microcontrollers, facilitating easy integration into existing designs. The SAM4S series is suitable for a variety of applications, including consumer electronics, industrial control, and PC peripherals.
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
MCU, 32BIT, 120MHZ, LQFP-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:2MB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 2MB FLASH 100LQFP
IC MCU 32BIT 2MB FLASH 100LQFP
ARM Microcontrollers - MCU 100LQFP,GREEN,EXT TEMP(105C),MRL A,2048K(2*1024K) FLASH,160K SRAM
IC MCU 32BIT 2MB FLASH 100LQFP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4SD32CB-AN-ND | ATSAM4SD32CB-AN | 33AC1725 | ATSAM4SD32CB-AN | ATSAM4SD32CB-AN | ATSAM4SD32CB-AN | ATSAM4SD32CB-AN |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||||
| RAM | 160 KB | 160 KB | 160 KB | 160 KB | |||
| ROM | 2000 KB |