ARM Microcontrollers - MCU CRYPTO MRL A
IC MCU 32BIT 256KB FLASH 64WLCSP
IC MCU 32BIT 256KB FLASH 64WLCSP
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-WLCSP (4.31x4.43)
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4LC4BA-UUR | ATSAM4LC4BA-UUR | ATSAM4LC4BA-UUR | ATSAM4LC4BA-UUR |
| Product Name | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 32 KB | 32 KB | ||
| ROM Type | Flash; FLASH |