ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 1MB FLASH 100TFBGA
IC MCU 32BIT 1MB FLASH 100TFBGA
ARM Microcontrollers - MCU TFBGA GREEN, IND TEMP, MRL A
ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4N16CA-CURTR-ND | ATSAM4N16CA-CUR | ATSAM4N16CA-CUR | ATSAM4N16CA-CUR | ATSAM4N16CA-CUR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 17x10b; D/A 1x10b | ||||
| RAM | 80 KB | 80 KB | 80 KB | ||
| ROM | 1000 KB |