Microchip Technology, Inc. Embedded - Embedded - Microprocessors - ATSAMA5D42A-CU ATSAMA5D42A-CU

Description
Manufacturer: Microchip Technology Win Source Part Number: 808373-ATSAMA5D42A-C U Packaging: Tray Core Processor: ARM Cortex -A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, LPDDR2, DDR2 Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: AES, SHA, TDES, TRNG Additional Interfaces: EBI, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART Part Status: Obsolete (End Of Life) Supplier Device Package: 361-TFBGA (16x16) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 361-TFBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Part Number Series: ATSAMA5D42
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 808373-ATSAMA5D42A-C U Packaging: Tray Core Processor: ARM Cortex -A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, LPDDR2, DDR2 Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: AES, SHA, TDES, TRNG Additional Interfaces: EBI, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART Part Status: Obsolete (End Of Life) Supplier Device Package: 361-TFBGA (16x16) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 361-TFBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Part Number Series: ATSAMA5D42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - ATSAMA5D42A-CU - 808373-ATSAMA5D42A-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ATSAMA5D42A-CU
808373-ATSAMA5D42A-CU
Embedded - Embedded - Microprocessors - ATSAMA5D42A-CU 808373-ATSAMA5D42A-CU
Manufacturer: Microchip Technology Win Source Part Number: 808373-ATSAMA5D42A-C U Packaging: Tray Core Processor: ARM Cortex -A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, LPDDR2, DDR2 Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: AES, SHA, TDES, TRNG Additional Interfaces: EBI, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART Part Status: Obsolete (End Of Life) Supplier Device Package: 361-TFBGA (16x16) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 361-TFBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Part Number Series: ATSAMA5D42

Manufacturer: Microchip Technology
Win Source Part Number: 808373-ATSAMA5D42A-CU
Packaging: Tray
Core Processor: ARM Cortex -A5
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, LPDDR2, DDR2
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100Mbps (1)
USB: USB 2.0 (3)
Voltage - I/O: 1.2V, 1.8V, 3.3V
Security Features: AES, SHA, TDES, TRNG
Additional Interfaces: EBI, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART
Part Status: Obsolete (End Of Life)
Supplier Device Package: 361-TFBGA (16x16)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 361-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Part Number Series: ATSAMA5D42

Buy Now
Microprocessors - ATSAMA5D42A-CU - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
ATSAMA5D42A-CU
Microprocessors ATSAMA5D42A-CU
IC MCU 32BIT 128KB ROM 361TFBGA

IC MCU 32BIT 128KB ROM 361TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 808373-ATSAMA5D42A-CU ATSAMA5D42A-CU
Product Name Embedded - Embedded - Microprocessors - ATSAMA5D42A-CU Microprocessors
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C515C8EMCAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADM/B - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers