The Atmel | SMART SAM4S series microcontroller is a 32-bit device based on the ARM Cortex-M4 architecture, operating at a maximum speed of 120 MHz. It features up to 2048 Kbytes of embedded Flash memory, with options for dual-bank implementation and cache memory, as well as up to 160 Kbytes of SRAM. The microcontroller includes a comprehensive peripheral set, such as a full-speed USB device port, multiple USARTs, UARTs, TWIs, SPIs, and a high-speed multimedia card interface. The SAM4S series supports various low-power modes, including Sleep, Wait, and Backup, allowing for energy-efficient operation. It is designed for a wide range of applications, including consumer electronics, industrial control, and PC peripherals. The device operates within a voltage range of 1.62V to 3.6V and is pin-to-pin compatible with several other series, facilitating easy integration into existing designs. The microcontroller also includes advanced features such as a 12-bit ADC, a 12-bit DAC, and real-time event management capabilities.
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 100-VFBGA (7x7)
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 100-VFBGA (7x7)
ARM Microcontrollers - MCU BGA, GREEN, 105C, MRL B
IC MCU 32BIT 256KB FLSH 100VFBGA
MCU, 32BIT, 120MHZ, VFBGA-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 256KB FLSH 100VFBGA
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4S4CB-CFN-ND | ATSAM4S4CB-CFN | ATSAM4S4CB-CFN | ATSAM4S4CB-CFN | 23AC2500 | ATSAM4S4CB-CFN |
| Product Name | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 32Bit, 120Mhz, Vfbga-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | |||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 256 KB |