Microchip Technology, Inc. 32-bit 32BIT 128KB Embedded Microcontroller MCU ATSAM4LC2CA-AU

Description
IC MCU 32BIT 128KB FLASH 100TQFP Product overview: ATSAM4LC2CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LC2CA-AU can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 32BIT 128KB FLASH 100TQFP Product overview: ATSAM4LC2CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LC2CA-AU can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATSAM4LC2CA-AU is a 32-bit ARM Cortex-M4 microcontroller from the SAM4L series, operating at frequencies up to 48MHz. It features 128KB of embedded Flash memory and 32KB of SRAM, making it suitable for applications requiring moderate processing power and memory capacity. The microcontroller incorporates picoPower technology, enabling ultra-low power consumption with active current as low as 90µA/MHz and various low-power modes, including WAIT and BACKUP modes, which consume 3µA and less than 0.9µA, respectively. This device supports a wide range of peripherals, including a USB 2.0 interface, an LCD controller for up to 40 segments, and multiple serial communication interfaces such as USART, SPI, and I²C. It also includes advanced features like a 16-channel ADC, a DAC, and a hardware AES encryption module, enhancing its capability for secure data handling. The ATSAM4LC2CA-AU is available in a 100-lead TQFP package and operates within an industrial temperature range of -40°C to 85°C, making it suitable for various embedded applications.

Datasheet Summary
Powered by GS/AI

The ATSAM4LC2CA-AU is a 32-bit ARM Cortex-M4 microcontroller from the SAM4L series, operating at frequencies up to 48MHz. It features 128KB of embedded Flash memory and 32KB of SRAM, making it suitable for applications requiring moderate processing power and memory capacity. The microcontroller incorporates picoPower technology, enabling ultra-low power consumption with active current as low as 90µA/MHz and various low-power modes, including WAIT and BACKUP modes, which consume 3µA and less than 0.9µA, respectively. This device supports a wide range of peripherals, including a USB 2.0 interface, an LCD controller for up to 40 segments, and multiple serial communication interfaces such as USART, SPI, and I²C. It also includes advanced features like a 16-channel ADC, a DAC, and a hardware AES encryption module, enhancing its capability for secure data handling. The ATSAM4LC2CA-AU is available in a 100-lead TQFP package and operates within an industrial temperature range of -40°C to 85°C, making it suitable for various embedded applications.

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-ATSAM4LC2CA-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-ATSAM4LC2CA-AU
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-ATSAM4LC2CA-AU
IC MCU 32BIT 128KB FLASH 100TQFP Product overview: ATSAM4LC2CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LC2CA-AU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 100TQFP Product overview: ATSAM4LC2CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LC2CA-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAM4LC2CA-AU - 862429-ATSAM4LC2CA-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM4LC2CA-AU
862429-ATSAM4LC2CA-AU
Embedded - Embedded - Microcontrollers - ATSAM4LC2CA-AU 862429-ATSAM4LC2CA-AU
Manufacturer: Microchip Technology Win Source Part Number: 862429-ATSAM4LC2CA-A U Series: SAM4L Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 100-TQFP (14x14) Core Processor: ARM® Cortex®-M4 Speed: 48MHz Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 15x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.68V ~ 3.6V Family Name: ATSAM4LC2 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATSAM4LC2CA-AUI NACTIVE, 1611-ATSAM4LC2CA-AU- ND, 1611-ATSAM4LC2CA-AU

Manufacturer: Microchip Technology
Win Source Part Number: 862429-ATSAM4LC2CA-AU
Series: SAM4L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
Core Processor: ARM® Cortex®-M4
Speed: 48MHz
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 15x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.68V ~ 3.6V
Family Name: ATSAM4LC2
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATSAM4LC2CA-AUINACTIVE, 1611-ATSAM4LC2CA-AU-ND, 1611-ATSAM4LC2CA-AU

Buy Now Datasheet
Microcontrollers - ATSAM4LC2CA-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4LC2CA-AU-ND
Microcontrollers ATSAM4LC2CA-AU-ND
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAM4LC2CA-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAM4LC2CA-AU
Microcontrollers ATSAM4LC2CA-AU
IC MCU 32BIT 128KB FLASH 100TQFP

IC MCU 32BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - ATSAM4LC2CA-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4LC2CA-AU
Microcontrollers ATSAM4LC2CA-AU
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4LC2CA-AU
ARM Microcontrollers - MCU ATSAM4LC2CA-AU
ARM Microcontrollers - MCU TQFP, GREEN, IND TEMP, CRYPTO, MRL A

ARM Microcontrollers - MCU TQFP, GREEN, IND TEMP, CRYPTO, MRL A

Buy Now Datasheet
Embedded - Microcontrollers - ATSAM4LC2CA-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4LC2CA-AU
Embedded - Microcontrollers ATSAM4LC2CA-AU
IC MCU 32BIT 128KB FLASH 100TQFP

IC MCU 32BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4LC2CA-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4LC2CA-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4LC2CA-AU
IC MCU 32BIT 128KB FLASH 100TQFP

IC MCU 32BIT 128KB FLASH 100TQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Tqfp-100; Product Range Microchip - 69W7984 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Tqfp-100; Product Range Microchip
69W7984
Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Tqfp-100; Product Range Microchip 69W7984
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 48MHZ, TQFP-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:32KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 48MHZ, TQFP-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:32KB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAM4LC2CA-AU 862429-ATSAM4LC2CA-AU ATSAM4LC2CA-AU-ND ATSAM4LC2CA-AU ATSAM4LC2CA-AU ATSAM4LC2CA-AU ATSAM4LC2CA-AU ATSAM4LC2CA-AU 69W7984
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAM4LC2CA-AU Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Tqfp-100; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 0.0 KB 128 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7726AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA728N9 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers