The ATSAM4S4CA-CFU is a 32-bit microcontroller based on the ARM Cortex-M4 processor, operating at a frequency of 120 MHz. It features 256 KB of Flash memory and 160 KB of SRAM, providing a balance of performance and memory density suitable for various applications. The microcontroller supports a rich set of peripherals, including multiple communication interfaces such as USB, SPI, and I²C, as well as analog features like a 12-bit ADC and DAC. Designed for low power consumption, the ATSAM4S4CA-CFU achieves 180 µA/MHz in dynamic mode and as low as 1 µA in back-up mode with the RTC running. It also includes integrated hardware security features to protect intellectual property and ensure software confidentiality. The device is available in a 100-pin VFBGA package, facilitating easy integration into designs. This microcontroller is suitable for applications in consumer goods, industrial control, medical devices, and wireless networking, making it a versatile choice for engineers looking to implement advanced features in their projects.
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 100-VFBGA (7x7)
IC MCU 32BIT 256KB FLSH 100VFBGA
MCU, 32BIT, 120MHZ, VFBGA-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:100Pins RoHS Compliant: Yes
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 100-VFBGA (7x7)
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4S4CA-CFU-ND | ATSAM4S4CA-CFU | 27X8533 | ATSAM4S4CA-CFU |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 120Mhz, Vfbga-100; Product Range Microchip | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 16x12b; D/A 2x12b | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM | 256 KB |