Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Embedded Microcontrollers
Series: SAM3X
Package: Tape & Reel (TR)\ Cut Tape (CT)
Speed: 84MHz
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I²C, IrDA, LINbus, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O: 63
Program Memory Size: 256KB (256K x 8)
ARM® Cortex®-M3 SAM3X Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: ATSAM3X4CA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3X4CA-AUR can be used for catalog matching and distributor lookup.
IC MCU 32BIT 256KB FLASH 100LQFP
ARM® Cortex®-M3 SAM3X Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU QFP100,GREEN IND TEMP,MRL A
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM3X4CA-AURTR-ND | 685-ATSAM3X4CA-AUR | ATSAM3X4CA-AUR | ATSAM3X4CA-AUR | ATSAM3X4CA-AUR | ATSAM3X4CA-AUR | ATSAM3X4CA-AUR | |
| Product Name | Integrated Circuits (ICs) -Embedded Microcontrollers | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 84 MHz | 84 MHz | 84 MHz | 84 MHz | 84 MHz | 84 MHz | ||
| RAM | 256 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| I/O Ports | 63 | 63 | 63 | |||||
| Bits | Other; A/D 16x12b; D/A 2x12b |