ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
IC MCU 32BIT 128KB FLASH 100TQFP
ARM Microcontrollers - MCU TQFP, GREEN, IND TEMP, CRYPTO, MRL A
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
IC MCU 32BIT 128KB FLASH 100TQFP
MCU, 32BIT, 48MHZ, TQFP-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4LC2CA-AURTR-ND | ATSAM4LC2CA-AUR | ATSAM4LC2CA-AUR | ATSAM4LC2CA-AUR | ATSAM4LC2CA-AUR | 69W7985 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 48Mhz, Tqfp-100; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 15x12b; D/A 1x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | |||
| ROM | 128 KB |