ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
MCU, 32BIT, 48MHZ, TQFP-64; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU TQFP, Green, IND TEMP, CRYPTO, MRL A
IC MCU 32BIT 256KB FLASH 64TQFP
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4LS4BA-AURTR-ND | 69W8017 | ATSAM4LS4BA-AUR | ATSAM4LS4BA-AUR | ATSAM4LS4BA-AUR |
| Product Name | Microcontrollers | Mcu, 32Bit, 48Mhz, Tqfp-64; Product Range Microchip | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 7x12b; D/A 1x10b | ||||
| RAM | 32 KB | 32 KB | |||
| ROM | 256 KB |