Microchip Technology, Inc. Microcontrollers ATSAM4S4AA-AU

Description
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAM4S4AA-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4S4AA-AU-ND
Microcontrollers ATSAM4S4AA-AU-ND
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 2153272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2153272
Microcontrollers 2153272
MCU, LQFP,GREEN,IND TEMP,MRL A

MCU, LQFP,GREEN,IND TEMP,MRL A

Supplier's Site
Microcontrollers - 2153273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2153273
Microcontrollers 2153273
MCU, LQFP,GREEN,IND TEMP,MRL A

MCU, LQFP,GREEN,IND TEMP,MRL A

Supplier's Site
Microcontrollers - 2153273P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2153273P
Microcontrollers 2153273P
MCU, LQFP,GREEN,IND TEMP,MRL A

MCU, LQFP,GREEN,IND TEMP,MRL A

Supplier's Site
Embedded - Microcontrollers - ATSAM4S4AA-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4S4AA-AU
Embedded - Microcontrollers ATSAM4S4AA-AU
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4S4AA-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4S4AA-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4S4AA-AU
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site
Microcontrollers - ATSAM4S4AA-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAM4S4AA-AU
Microcontrollers ATSAM4S4AA-AU
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet
Mcu, 32Bit, Cortex-M4, 120Mhz, Lqfp-48; Product Range Microchip - 67X4014 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4, 120Mhz, Lqfp-48; Product Range Microchip
67X4014
Mcu, 32Bit, Cortex-M4, 120Mhz, Lqfp-48; Product Range Microchip 67X4014
MCU, 32BIT, CORTEX-M4, 120MHZ, LQFP-48; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4, 120MHZ, LQFP-48; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4S4AA-AU
ARM Microcontrollers - MCU ATSAM4S4AA-AU
ARM Microcontrollers - MCU LQFPGRNIND TEMPMRL A

ARM Microcontrollers - MCU LQFPGRNIND TEMPMRL A

Buy Now
Microcontrollers - ATSAM4S4AA-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4S4AA-AU
Microcontrollers ATSAM4S4AA-AU
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAM4S4AA-AU-ND 2153272 2153273P ATSAM4S4AA-AU ATSAM4S4AA-AU ATSAM4S4AA-AU 67X4014 ATSAM4S4AA-AU ATSAM4S4AA-AU
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, Cortex-M4, 120Mhz, Lqfp-48; Product Range Microchip ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 16 Bit; 16bit 16 Bit; 16bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 8x12b
RAM 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 256 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
6 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details