IC MCU 32BIT 2MB FLASH 100TFBGA Product overview: ATSAM4SD32CA-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4SD32CA-CU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 2MB FLASH 100TFBGA
IC MCU 32BIT 2MB FLASH 100TFBGA
ARM Microcontrollers - MCU BGA Green IND
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 120MHZ, TFBGA-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:2MB; RAM Memory Size:160KB RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAM4SD32CA-CU | ATSAM4SD32CA-CU-ND | ATSAM4SD32CA-CU | ATSAM4SD32CA-CU | ATSAM4SD32CA-CU | ATSAM4SD32CA-CU | 86W6952 |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Tfbga-100; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| RAM | 160 KB | 160 KB | 160 KB | 160 KB | 160 KB | ||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 to 1.62 volts | ||||
| Serial Interface | I2C, I2S, SPI, UART | SPI; UART; USART; USB |