Atmel Corporation Embedded - Embedded - Microcontrollers - ATSAMA5D31A-CUR ATSAMA5D31A-CUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 129733-ATSAMA5D31A-C UR Packaging: Reel - TR Core Processor: ARM Cortex-A5 Number of I/O: 160 Program Memory Size: 160KB (160K x 8) Program Memory Type: ROM Data Converters: A/D 12x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 324-LFBGA (15x15) Speed(Frequency): 536MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 129733-ATSAMA5D31A-C UR Packaging: Reel - TR Core Processor: ARM Cortex-A5 Number of I/O: 160 Program Memory Size: 160KB (160K x 8) Program Memory Type: ROM Data Converters: A/D 12x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 324-LFBGA (15x15) Speed(Frequency): 536MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMA5D31A-CUR - 129733-ATSAMA5D31A-CUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMA5D31A-CUR
129733-ATSAMA5D31A-CUR
Embedded - Embedded - Microcontrollers - ATSAMA5D31A-CUR 129733-ATSAMA5D31A-CUR
Manufacturer: Microchip Technology Win Source Part Number: 129733-ATSAMA5D31A-C UR Packaging: Reel - TR Core Processor: ARM Cortex-A5 Number of I/O: 160 Program Memory Size: 160KB (160K x 8) Program Memory Type: ROM Data Converters: A/D 12x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 324-LFBGA (15x15) Speed(Frequency): 536MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 129733-ATSAMA5D31A-CUR
Packaging: Reel - TR
Core Processor: ARM Cortex-A5
Number of I/O: 160
Program Memory Size: 160KB (160K x 8)
Program Memory Type: ROM
Data Converters: A/D 12x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 324-LFBGA (15x15)
Speed(Frequency): 536MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - ATSAMA5D31A-CUR - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
ATSAMA5D31A-CUR
Microprocessors ATSAMA5D31A-CUR
IC MCU 32BIT 160KB ROM 324LFBGA

IC MCU 32BIT 160KB ROM 324LFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 129733-ATSAMA5D31A-CUR ATSAMA5D31A-CUR
Product Name Embedded - Embedded - Microcontrollers - ATSAMA5D31A-CUR Microprocessors
Data Bus 32 Bit
Life Cycle Stage Active
Clock Speed 536 MHz 536 MHz
RAM 160 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - CG7998ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type Other; 0404 (1010 Metric), Concave
View Details
2 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers