The ATSAM4N16BA-MUR is a 32-bit ARM Cortex-M4 microcontroller from the Atmel | SMART SAM4N series, operating at a maximum speed of 100 MHz. It features 1024 Kbytes of embedded Flash memory and 80 Kbytes of SRAM, making it suitable for applications requiring substantial memory resources. The microcontroller includes a comprehensive peripheral set, such as 3 USARTs, 4 UARTs, 3 TWIs, 1 SPI, a 10-bit ADC, and a 10-bit DAC, which enhance its versatility for various applications including industrial automation and consumer electronics. The device supports multiple low-power modes, including Sleep, Wait, and Backup modes, allowing for efficient power management with a minimum current consumption of 0.7 µA in Backup mode. It operates within a voltage range of 1.62V to 3.6V and is available in a 64-pin QFN package, facilitating integration into compact designs. The ATSAM4N16BA-MUR is also pin-to-pin compatible with other devices in the SAM4N series, enabling easy migration and scalability within projects. This microcontroller is ideal for engineers looking for a balance of performance, power efficiency, and extensive peripheral support in their designs.
Win Source Part Number: 1000074-ATSAM4N16BA-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM4N
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 80K x 8
Data Converters: A/D 11x10b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 1611-ATSAM4N16BA-MUR
Base Product Number: ATSAM4N16
ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 1MB FLASH 64QFN Product overview: ATSAM4N16BA-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4N16BA-MUR can be used for catalog matching and distributor lookup.
ARM Microcontrollers - MCU QFN, GREEN, IND TEMP, MRL A
ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 1MB FLASH 64QFN
IC MCU 32BIT 1MB FLASH 64QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1000074-ATSAM4N16BA-MUR | ATSAM4N16BA-MURTR-ND | 685-ATSAM4N16BA-MUR | ATSAM4N16BA-MUR | ATSAM4N16BA-MUR | ATSAM4N16BA-MUR | ATSAM4N16BA-MUR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 1000 KB | 80 KB | 80 KB | 80 KB | 80 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts |